3X Motion Technologies Co., Ltd FRAMELESS MOTOR 50FSP08-D03021-X-00

Description
Poles : 10 Rated power (W) : 210 Rated voltage (V) : 48 Rated torque (N.m) : 0.298 Peak torque (N.m) : 0.96 Rated current (A) : 5.1 Max speed (rpm) : 6850 Rated speed (rpm) : 5708 Torque constant (Nm/A) : 0.058 Moment of Inertia (kgcm²) : 0.054 BEMF (Vrms/krpm) : 4.9 Size (mm) : 50 Stator core OD D (mm (+0.02,-0.05)) : 50 PCB OD G (mm) : 47.6 Winding OD g (mm) : 47.8 Stator core height i (mm (+0.2,-0.8)) : 8 Stator height L (mm) : 16.6 Rotor ID d (mm) : 30 Rotor height l (mm) : 9.9
Request a Quote
Description
Poles : 10 Rated power (W) : 210 Rated voltage (V) : 48 Rated torque (N.m) : 0.298 Peak torque (N.m) : 0.96 Rated current (A) : 5.1 Max speed (rpm) : 6850 Rated speed (rpm) : 5708 Torque constant (Nm/A) : 0.058 Moment of Inertia (kgcm²) : 0.054 BEMF (Vrms/krpm) : 4.9 Size (mm) : 50 Stator core OD D (mm (+0.02,-0.05)) : 50 PCB OD G (mm) : 47.6 Winding OD g (mm) : 47.8 Stator core height i (mm (+0.2,-0.8)) : 8 Stator height L (mm) : 16.6 Rotor ID d (mm) : 30 Rotor height l (mm) : 9.9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 50FSP08-D03021-X-00
Poles : 10 Rated power (W) : 210 Rated voltage (V) : 48 Rated torque (N.m) : 0.298 Peak torque (N.m) : 0.96 Rated current (A) : 5.1 Max speed (rpm) : 6850 Rated speed (rpm) : 5708 Torque constant (Nm/A) : 0.058 Moment of Inertia (kgcm²) : 0.054 BEMF (Vrms/krpm) : 4.9 Size (mm) : 50 Stator core OD D (mm (+0.02,-0.05)) : 50 PCB OD G (mm) : 47.6 Winding OD g (mm) : 47.8 Stator core height i (mm (+0.2,-0.8)) : 8 Stator height L (mm) : 16.6 Rotor ID d (mm) : 30 Rotor height l (mm) : 9.9
  • Poles : 10
  • Rated power (W) : 210
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 0.298
  • Peak torque (N.m) : 0.96
  • Rated current (A) : 5.1
  • Max speed (rpm) : 6850
  • Rated speed (rpm) : 5708
  • Torque constant (Nm/A) : 0.058
  • Moment of Inertia (kgcm²) : 0.054
  • BEMF (Vrms/krpm) : 4.9
  • Size (mm) : 50
  • Stator core OD D (mm (+0.02,-0.05)) : 50
  • PCB OD G (mm) : 47.6
  • Winding OD g (mm) : 47.8
  • Stator core height i (mm (+0.2,-0.8)) : 8
  • Stator height L (mm) : 16.6
  • Rotor ID d (mm) : 30
  • Rotor height l (mm) : 9.9
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 50FSP08-D03021-X-00
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Output Power 0.2814 HP
Continuous Current 5.1 amps
Continuous Torque 2.6 In-lbs (3.04 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 86BSA Series (8 Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.2352 HP
View Details