Qsonica, LLC Ultrasonic Cleaners C150

Description
C150 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes. Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.
Description
C150 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes. Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Cleaners - C150 - Qsonica, LLC
Newtown, CT, USA
Ultrasonic Cleaners
C150
Ultrasonic Cleaners C150
C150 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes. Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.

C150

Ultrasonic Cleaner With Digital Timer & Heater

Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70°C. These models also feature a degas setting that eliminates air bubbles from the solution for more efficient cleaning and a digital timer that can be set for cleaning cycles up to 99 minutes.

Ultrasonic cleaning is powerful enough to remove heavy oils, buffing compounds or proteins; consistent enough to meet medical and laboratory standards; and safe enough for delicate electronic components or fine jewelry.

Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Industrial Parts Washers and Cleaning Systems
Product Number C150
Product Name Ultrasonic Cleaners
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
Frequency 40 kHz
Temperature 158 F (70 C)
Tank Capacity 1.5 gallons (5.68 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Industrial Parts Washer Monorail -  - International Thermal Systems LLC.
International Thermal Systems LLC.
Specs
Machine Type Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
Components Wash Tank or Sump Tub
Source Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
View Details