JST Manufacturing, Inc. Datasheets for Immersion Parts Washers
Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank.
Immersion Parts Washers: Learn more
| Product Name | Notes |
|---|---|
| JST's Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with... | |
| JST's automated Acid Parts Cleaner is an automated station for cleaning multiple parts including platens at once. Just load the parts and let the system do the cleaning. Parts are... | |
| JST's 100 Ultrasonic Parts Cleaner is self contained, fully automated roll in unit designed for precision parts cleaning. Place the parts into the dry bath and select your recipe. | |
| Place the parts into the dry bath and select your recipe. The parts are cleaned, rinsed and dried according to adjustable parameters within the recipe. The heated ultrasonic overflow bath... |