JST Manufacturing, Inc. Datasheets for Ultrasonic Cleaners and Cleaning Systems
Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts.
Ultrasonic Cleaners and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| JST's Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with... | |
| JST's automated Acid Parts Cleaner is an automated station for cleaning multiple parts including platens at once. Just load the parts and let the system do the cleaning. Parts are... | |
| JST's 100 Ultrasonic Parts Cleaner is self contained, fully automated roll in unit designed for precision parts cleaning. Place the parts into the dry bath and select your recipe. | |
| Place the parts into the dry bath and select your recipe. The parts are cleaned, rinsed and dried according to adjustable parameters within the recipe. The heated ultrasonic overflow bath... |