JST Manufacturing, Inc. Datasheets for Industrial Parts Washers and Cleaning Systems
Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| JST's Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with... | |
| JST's automated Acid Parts Cleaner is an automated station for cleaning multiple parts including platens at once. Just load the parts and let the system do the cleaning. Parts are... | |
| JST's Bottle Wash is designed for simplified washing of acid bottles prior to disposal. Just put the bottles in and load the caps in the cap sink and turn on... | |
| JST's vertical tube wash is a self-contained acid cleaning system for quartz tubes. Acid is sprayed through telescoping heads from an onboard reservoir. Flanged tubes, open liners, closed end, single... | |
| JST's Bell Jar Chamber Cleaner utilizes a proven chemical spray process increasing your Reactors up time! Standard Features Oscillating Chemical & DI Water Spray Manifods On Board Chemical Storage Reservoirs... | |
| JST's 300 CLV Cleaner and Stripping Tool is a completely self contained, dry to dry unit designed for cleaning and stripping wafers, optics, disk drives, flat panels and other delicate... | |
| JST's glovebox was designed for solvent cleaning of critical parts using pressure sprays. It has two onboard reservoirs and chemistry is filled via JST's bulk chemical delivery system. A distillation... |