Thermocold Costruzioni Srl Datasheets for HVAC Chillers
Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants.
HVAC Chillers: Learn more
| Product Name | Notes |
|---|---|
| • Compressor hermetic type rotative or scroll. • Fans propeller type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. • Low ambient... | |
| • Compressor scroll. • Evaporator stainless steel brazed plate complete of differential pressure switch and antifreeze protection electric heater. • Condenser stainless steel brazed plate. • Microprocessor. • Electrical panel... | |
| • Compressor scroll. • Stainless steel brazed plate heat exchangers with equipped differential pressure switch and antifreeze protection electric heater. • Microprocessor control. • Electrical panel with main switch (from... | |
| Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air... | |
| Air to water multifunctional FULL INVERTER heat pumps for summer air conditioning,winter space heating and simultaneous hot sanitary water production for applications inthe commercial and industrial sector. Basic version: SM:... | |
| Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Chillers with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless... | |
| Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • | |
| Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat... | |
| Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with... | |
| Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell... | |
| Air/water chillers units with propeller fans and hermetic scroll compressors. • Compressors scroll. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure... | |
| Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the... | |
| Air/water chillers with propeller fans and semihermetic screw compressors. • Compressors screw type. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers... | |
| Air/water inverter heat pumps with axial fans and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless... | |
| Condensing units with centrigugal fans and scroll or rotary compressors. Cooling only condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers... | |
| Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit, with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • | |
| Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit. • Compressor scroll or rotary. • Stainless steel brazed plate heat exchangers with equipped differential... | |
| High efficiency air/water chillers with electronic propeller fans and semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Water side heat exchangers shell and tube type... | |
| High efficiency water cooled water chillers with semihermetic screw compressors. • Compressors screw type optimized for very low compression ratio. • Shell and tube evaporator with water connections. • Condenser... | |
| High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • | |
| High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • | |
| Modular air/water chillers and heat pumps units with axial fans and scroll compressors. High EER and COP for modular applications. DOMINO system is formed by 14 basic modules which can... | |
| Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically... | |
| Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 4 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless... | |
| Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 6 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless... | |
| Multifunctional cooling units with axial fans and screw compressors for associated systems with 6 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water side... | |
| Multifunctional cooling units with axial fans and semihermetic screw compressors for associated systems with 4 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Fans propeller type. • Water side evaporator stainless... | |
| Multifunctional heat generators with liquid injection scroll compressor for the production of hot water up to 65°C. • Scroll compressor optimized for heat pump with innovative liquid injection system. • | |
| Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65°C. • Screw compressors. • Air Conditioning side heat exchanger direct expansion shell and... | |
| Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65°C. • Screw compressors. • ECO-PROFILE fans propeller type. • Water side evaporator direct... | |
| Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60°C. • Scroll compressors. • Air Conditioning side heat exchanger stainless steel AISI 316... | |
| Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60°C. • Scroll compressors. • ECO-PROFILE fans propeller type. • Water side evaporator stainless... | |
| Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged air conditioners with reverse cycle for heat pump operation. • Compressors scroll hermetic... | |
| Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic type. • Double suction centrifugal... | |
| Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans... | |
| Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils... | |
| Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. Packaged cooling only air conditioners. • Compressors scroll. • Heat exchangers finned coils of... | |
| Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling... | |
| Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. Packaged air conditioners with reverse cycle for heat pump operation. • Compressors scroll. • | |
| Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. • Compressors scroll. • Air handling and exhaust/recycling section fan centrifugal type. • Condensing... | |
| Water cooled chillers and heat pumps by reversing the water supply with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed... | |
| Water cooled chillers and heat pumps by reversing the water supply with scroll compressors. • Compressor scroll or rotary. • Evaporator stainless steel brazed plate complete of differential pressure switch... | |
| Water cooled water chillers and heat pumps units by reversing the water supply with scroll compressors. • Scroll compressors. • Evaporator stainless steel brazed plate type externally insulated complete of... | |
| Water cooled water chillers and heat pumps units by reversing the water supply with semihermetic screw compressors. Water cooled packaged water chillers. • Compressors screw type. • Evaporator shell and... | |
| Water cooled water chillers and heat pumps units with semihermetic screw compressors. Water cooled packaged water chillers version. • Compressors screw type. • Evaporator shell and tube type with water... | |
| Water Multifunctional total recovery cooling and heating units with scroll compressors for associated systems with 6 pipes. • Scroll compressors. • Air Conditioning side heat exchangers stanless steel brazed plate... | |
| Water Multifunctional total recovery cooling and heating units with scroll compressors. • Compressors scroll. • Evaporator stainless steel brazed plate type externally insulated complete of differential pressure switch and antifreeze... | |
| Water multifunctional total recovery cooling and heating units with semihermetic screw compressors for associated systems with 6 pipes. • Screw compressors. • Air Conditioning side heat exchangers direct expansion shell... | |
| Water multifunctional total recovery cooling and heating units with semihermetic screw compressors. • Compressors screw type. • Evaporator shell and tube type with water connections (complete of differential pressure switch... | |
| Power: 15Kw ÷ 17Kw R134a refrigerant. Scroll compressor. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coils in Cu / Cu / Sn. Auxiliary electric heating in... | |
| Power: 15Kw ÷ 20Kw R134a. ATEX semi-hermetic compressor with partialization heads. Built entirely in AISI 316L. Panels with sound proof insulation. Direct expansion coils in Cu / Cu / Sn. | |
| Power: 21Kw ÷ 46Kw R134a refrigerant. Scroll compressor. Casing made in Peralluman. Panels with soundproof insulation. Direct expansion coils in Cu / Al. Auxiliary electric heating in AISI 316L. Centrifugal... | |
| Power: 35Kw ÷ 40Kw Refrigerant R134a. Casing made with AISI 316L. Panels insulated with soundproofing. Semihermetic compressors with partialization heads. Liquid receivers. Separate cooling circuits with full accessories (gas filter... | |
| Power: 35Kw ÷ 50Kw R134a. Built entirely in AISI 316L. Panels with soundproof insulation. Porthole on the inspection section, and fan filters. Direct expansion coil in Cu / Cu /... | |
| Power: 8Kw ÷ 10Kw R134a refrigerant. Built entirely of AISI 316L. Panels with soundproof insulation. Direct expansion coil in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. | |
| Power: 8Kw ÷ 10Kw R134a refrigerant. Horizontal scroll compressor. Frame construction in horizontal Peralluman completely. Suitable for ceiling installation. Panels insulated with soundproofing. Direct expansion coil in Cu / Al. | |
| Power: 8Kw ÷ 10Kw R134a refrigerant.Casing entirely made of Peralluman. Panels with soundproof insulation. Scroll compressor. Liquid receiver. Separate cooling circuits with full accessories (gas filter /indicator / etc.) and... | |
| Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawer Liquid receivers. Separate cooling circuits with full accessories (gas filter /... | |
| Refrigerant R134a. Casing made with heavy gauge structure in painted steel on specific. Semi-hermetic screw compressors with regulation drawerLiquid receivers. Separate cooling circuits with full accessories (gas filter / indicator... |