Thermocold Costruzioni Srl Multifunctional Air-Cooled Unit with Hot Water Production Sirio C

Description
Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and alluminium .ns. • Double set point temperature for comfort cooling/heating water and for sanitary water. • Anti-legionella measures. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -20°C. • Hot sanitary water circuit equipped with variable flow rate circulators. • Air conditioning circuit equipped with variable flow rate circulators. • Microprocessor. • Galvanised steel base frame and panels in powder painted galvanised steel sheet for outdoor installation.
Description
Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and alluminium .ns. • Double set point temperature for comfort cooling/heating water and for sanitary water. • Anti-legionella measures. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -20°C. • Hot sanitary water circuit equipped with variable flow rate circulators. • Air conditioning circuit equipped with variable flow rate circulators. • Microprocessor. • Galvanised steel base frame and panels in powder painted galvanised steel sheet for outdoor installation.

Suppliers

Company
Product
Description
Supplier Links
Multifunctional Air-Cooled Unit with Hot Water Production - Sirio C - Thermocold Costruzioni Srl
Modugno, Italy
Multifunctional Air-Cooled Unit with Hot Water Production
Sirio C
Multifunctional Air-Cooled Unit with Hot Water Production Sirio C
Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and alluminium .ns. • Double set point temperature for comfort cooling/heating water and for sanitary water. • Anti-legionella measures. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -20°C. • Hot sanitary water circuit equipped with variable flow rate circulators. • Air conditioning circuit equipped with variable flow rate circulators. • Microprocessor. • Galvanised steel base frame and panels in powder painted galvanised steel sheet for outdoor installation.

Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C.

• Scroll compressor optimized for heat pump.

• Centrifugal fans.

• Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater.

• Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater.

• Condenser coils with seamless copper tubes and alluminium .ns.

• Double set point temperature for comfort cooling/heating water and for sanitary water.

• Anti-legionella measures.

• Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -20°C.

• Hot sanitary water circuit equipped with variable flow rate circulators. • Air conditioning circuit equipped with variable flow rate circulators.

• Microprocessor.

• Galvanised steel base frame and panels in powder painted galvanised steel sheet for outdoor installation.

Supplier's Site

Technical Specifications

  Thermocold Costruzioni Srl
Product Category Chillers (industrial)
Product Number Sirio C
Product Name Multifunctional Air-Cooled Unit with Hot Water Production
Application HVAC
Power Source 230/50/1; Other; 400 / 50 / 3
FLA 6.8 to 28.3 amps
Condenser Cooling Air-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Compact Chillers - JHI-1500-M - Dimplex Thermal Solutions
Dimplex Thermal Solutions
Specs
Application Industrial
Power Source 460/60/3; Other; 230/1/60-460/3/60
Condenser Cooling Water or Water 70% / Glycol 30%
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Electrical - Climate Control - Chillers - EB440WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details