Thermocold Costruzioni Srl Datasheets for Heat Pumps
Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space.
Heat Pumps: Learn more
| Product Name | Notes |
|---|---|
| • Compressor hermetic type rotative or scroll. • Fans propeller type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. • Low ambient... | |
| • Compressor scroll. • Stainless steel brazed plate heat exchangers with equipped differential pressure switch and antifreeze protection electric heater. • Microprocessor control. • Electrical panel with main switch (from... | |
| • Compressor scroll. • Evaporator stainless steel brazed plate complete of differential pressure switch and antifreeze protection electric heater. • Condenser stainless steel brazed plate. • Microprocessor. • Electrical panel... | |
| Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air... | |
| Air to water multifunctional FULL INVERTER heat pumps for summer air conditioning,winter space heating and simultaneous hot sanitary water production for applications inthe commercial and industrial sector. Basic version: SM:... | |
| Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Heat pumps with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with... | |
| Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • | |
| Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Heat pumps with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side... | |
| Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with... | |
| Air/water chillers and heat pumps with propeller fans and semihermetic screw compressors. • Compressors screw type. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side heat exchangers shell... | |
| Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the... | |
| Air/water inverter heat pumps with axial fans and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless... | |
| Condensing units with centrigugal fans and scroll or rotary compressors. Heat pump condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers... | |
| Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit, with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • | |
| Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit. • Compressor scroll or rotary. • Stainless steel brazed plate heat exchangers with equipped differential... | |
| Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit. • Scroll compressors. • Evaporator stainless steel brazed plate type externally insulated complete of differential... | |
| High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • | |
| High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • | |
| Modular air/water chillers and heat pumps units with axial fans and scroll compressors. High EER and COP for modular applications. DOMINO system is formed by 14 basic modules which can... | |
| Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically... | |
| Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 4 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless... | |
| Multifunctional cooling units with axial fans and hermetic scroll compressors for associated systems with 6 pipes. • Compressors scroll. • ECO-PROFILE axial fans statically and dynamically balanced. • Evaporator stainless... | |
| Multifunctional cooling units with axial fans and screw compressors for associated systems with 6 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water side... | |
| Multifunctional cooling units with axial fans and semihermetic screw compressors for associated systems with 4 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Fans propeller type. • Water side evaporator stainless... | |
| Multifunctional heat generators with liquid injection scroll compressor for the production of hot water up to 65°C. • Scroll compressor optimized for heat pump with innovative liquid injection system. • | |
| Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65°C. • Screw compressors. • Air Conditioning side heat exchanger direct expansion shell and... | |
| Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65°C. • Screw compressors. • ECO-PROFILE fans propeller type. • Water side evaporator direct... | |
| Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60°C. • Scroll compressors. • Air Conditioning side heat exchanger stainless steel AISI 316... | |
| Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60°C. • Scroll compressors. • ECO-PROFILE fans propeller type. • Water side evaporator stainless... | |
| Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged air conditioners with reverse cycle for heat pump operation. • Compressors scroll hermetic... | |
| Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners with reverse cycle for heat... | |
| Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils... | |
| Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling... | |
| Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. Packaged air conditioners with reverse cycle for heat pump operation. • Compressors scroll. • | |
| Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. • Compressors scroll. • Air handling and exhaust/recycling section fan centrifugal type. • Condensing... | |
| Water cooled chillers and heat pumps by reversing the water supply with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed... | |
| Water cooled chillers and heat pumps by reversing the water supply with scroll compressors. • Compressor scroll or rotary. • Evaporator stainless steel brazed plate complete of differential pressure switch... | |
| Water cooled water chillers and heat pumps units by reversing the water supply with scroll compressors. • Scroll compressors. • Evaporator stainless steel brazed plate type externally insulated complete of... | |
| Water cooled water chillers and heat pumps units by reversing the water supply with semihermetic screw compressors. Water cooled packaged water chillers for heat pump operation by reversing the hydraulic... | |
| Water cooled water chillers and heat pumps units with semihermetic screw compressors. Water cooled packaged water chillers version. • Compressors screw type. • Evaporator shell and tube type with water... | |
| Water Multifunctional total recovery cooling and heating units with scroll compressors for associated systems with 6 pipes. • Scroll compressors. • Air Conditioning side heat exchangers stanless steel brazed plate... | |
| Water Multifunctional total recovery cooling and heating units with scroll compressors. • Compressors scroll. • Evaporator stainless steel brazed plate type externally insulated complete of differential pressure switch and antifreeze... | |
| Water multifunctional total recovery cooling and heating units with semihermetic screw compressors for associated systems with 6 pipes. • Screw compressors. • Air Conditioning side heat exchangers direct expansion shell... | |
| Water multifunctional total recovery cooling and heating units with semihermetic screw compressors. • Compressors screw type. • Evaporator shell and tube type with water connections (complete of differential pressure switch... |