Thermocold Costruzioni Srl Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air... | |
| Air to water multifunctional FULL INVERTER heat pumps for summer air conditioning,winter space heating and simultaneous hot sanitary water production for applications inthe commercial and industrial sector. Basic version: SM:... | |
| Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316... | |
| Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316... | |
| Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 60°C. • Scroll compressor. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Air Conditioning side heat exchanger stainless steel AISI... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Centrifugal fans. • Water side evaporator stainless steel... | |
| Multifunctional heat generators for heating, air conditioning and hot water production up to 65°C. • Scroll compressor optimized for heat pump. • Fans propeller type. • Water side evaporator stainless... | |
| Multifunctional heat generators with liquid injection scroll compressor for the production of hot water up to 65°C. • Scroll compressor optimized for heat pump with innovative liquid injection system. • | |
| Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65°C. • Screw compressors. • Air Conditioning side heat exchanger direct expansion shell and... | |
| Multifunctional heat generators with screw compressors for heating, air conditioning and hot water production up to 65°C. • Screw compressors. • ECO-PROFILE fans propeller type. • Water side evaporator direct... | |
| Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60°C. • Scroll compressors. • Air Conditioning side heat exchanger stainless steel AISI 316... | |
| Multifunctional heat generators with scroll compressors for heating, air conditioning and hot water production up to 60°C. • Scroll compressors. • ECO-PROFILE fans propeller type. • Water side evaporator stainless... |