Carlisle Automatic Airless Model 570

Description
Name: Model 570 Part Number: 6700 Gun Category: Conventional Gun Type: Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/2" NPT (f) Max. Pressure: 3000 PSI Air Inlet: 1/4" NPS (m) Weight: 1.5 lbs. Construction: Drop-Forged Aluminum Colors: Silver
Datasheet
Description
Name: Model 570 Part Number: 6700 Gun Category: Conventional Gun Type: Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/2" NPT (f) Max. Pressure: 3000 PSI Air Inlet: 1/4" NPS (m) Weight: 1.5 lbs. Construction: Drop-Forged Aluminum Colors: Silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Airless - Model 570 - Carlisle
Scottsdale, AZ, United States
Automatic Airless
Model 570
Automatic Airless Model 570
Name: Model 570 Part Number: 6700 Gun Category: Conventional Gun Type: Airless Automatic Fluid Passages: Stainless Steel Fluid Inlets: 1/2" NPT (f) Max. Pressure: 3000 PSI Air Inlet: 1/4" NPS (m) Weight: 1.5 lbs. Construction: Drop-Forged Aluminum Colors: Silver

Name: Model 570
Part Number: 6700
Gun Category: Conventional
Gun Type:
Airless Automatic
Fluid Passages:
Stainless Steel
Fluid Inlets:
1/2" NPT (f)
Max. Pressure:
3000 PSI
Air Inlet: 1/4" NPS (m)
Weight:
1.5 lbs.
Construction:
Drop-Forged Aluminum
Colors:
Silver

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Model 570
Product Name Automatic Airless
Painting / Coating Process Wet Spray
Spray Technology Airless
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Paint Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

S3 G HPA Manual Airspray Spray Gun Gravity -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Industrial Dry Filter Booths - I-887 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 6400.0 SCFM (10878 m³/hr)
View Details
Compact Automatic Spray Guns - PILOT WA 450 Series - Walther Pilot North America
Specs
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
View Details