Arcmed Bio-Chem Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something...
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated...
What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce...
What is a Solenoid Operated Flow Selection Valve?   Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of...