Arcmed Bio-Chem Pinch Valves 150P Series

Description
What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.) Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time. Standard construction  These are a list of the common features and styles of our standard isolation valves: 12 volt or 24 volt Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing) Quiet operation (optional) Feedback sensor (optional).
Description
What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.) Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time. Standard construction  These are a list of the common features and styles of our standard isolation valves: 12 volt or 24 volt Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing) Quiet operation (optional) Feedback sensor (optional).

Suppliers

Company
Product
Description
Supplier Links
Pinch Valves - 150P Series - Arcmed Bio-Chem
Boonton, NJ, United States
Pinch Valves
150P Series
Pinch Valves 150P Series
What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.) Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time. Standard construction  These are a list of the common features and styles of our standard isolation valves: 12 volt or 24 volt Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing) Quiet operation (optional) Feedback sensor (optional).

What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.)
Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time.
Standard construction  These are a list of the common features and styles of our standard isolation valves:

  • 12 volt or 24 volt
  • Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing)
  • Quiet operation (optional)
  • Feedback sensor (optional).
Supplier's Site

Technical Specifications

  Arcmed Bio-Chem
Product Category Industrial Valves
Product Number 150P Series
Product Name Pinch Valves
Valve Type Pinch; Solenoid
Primary Material Silicone Select ™, Bio-Chem
Media Aggressive & High-Purity Fluids; Chemical
Valve Size 0.25 to 0.31 inch (6.35 to 7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details
T 21 Ball Valve 0 5 4 - 121616025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 2.56 inch (65.00 mm)
View Details