Arcmed Bio-Chem Flow Selection Valves 040T Series

Description
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2 and 8 individual source streams. Compact valve/manifold configurations Bio-Chem Fluidics flow selection valves are available with three valve sizes, using 0.38 inch (designated as the 040T), 0.75 inch (080T) and 1.00 (105T) inch solenoid shell diameters. Orifice diameters from 0.032 inches to 0.125 inches cover a broad range of application requirements. For ease of installation, all inlet ports are positioned on the same side of the manifold. The common outlet port is centered between the inlet ports. (Note: in diverting applications, the inlet and outlet ports are reversed.) The compact manifold construction ensures minimal internal volumes. Optimized flow characteristics Each solenoid actuator on the flow selection valve is individually adjusted in the factory so as to provide equal flow rates at the same pressure. Ultra-fast response times for gradient applications. Through rapid cycling of the solenoid, the valves can be used to provide modulating flow rates at constant pressures. Choice of inert wetted materials The isolation valve design used within the Bio-Chem Fluidics flow selection valves ensures that the only wetted parts are the valve diaphragm and the valve seat, which is part of the manifold. In the standard flow selection valve, both parts are made of PTFE, offering the most chemically inert solution available. For different mechanical and chemical requirements, the customer also has the option of using PEEK or PPS for the manifold material and EPDM, FKM or FFKM for the diaphragm material.
Description
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2 and 8 individual source streams. Compact valve/manifold configurations Bio-Chem Fluidics flow selection valves are available with three valve sizes, using 0.38 inch (designated as the 040T), 0.75 inch (080T) and 1.00 (105T) inch solenoid shell diameters. Orifice diameters from 0.032 inches to 0.125 inches cover a broad range of application requirements. For ease of installation, all inlet ports are positioned on the same side of the manifold. The common outlet port is centered between the inlet ports. (Note: in diverting applications, the inlet and outlet ports are reversed.) The compact manifold construction ensures minimal internal volumes. Optimized flow characteristics Each solenoid actuator on the flow selection valve is individually adjusted in the factory so as to provide equal flow rates at the same pressure. Ultra-fast response times for gradient applications. Through rapid cycling of the solenoid, the valves can be used to provide modulating flow rates at constant pressures. Choice of inert wetted materials The isolation valve design used within the Bio-Chem Fluidics flow selection valves ensures that the only wetted parts are the valve diaphragm and the valve seat, which is part of the manifold. In the standard flow selection valve, both parts are made of PTFE, offering the most chemically inert solution available. For different mechanical and chemical requirements, the customer also has the option of using PEEK or PPS for the manifold material and EPDM, FKM or FFKM for the diaphragm material.

Suppliers

Company
Product
Description
Supplier Links
Flow Selection Valves - 040T Series - Arcmed Bio-Chem
Boonton, NJ, United States
Flow Selection Valves
040T Series
Flow Selection Valves 040T Series
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2 and 8 individual source streams. Compact valve/manifold configurations Bio-Chem Fluidics flow selection valves are available with three valve sizes, using 0.38 inch (designated as the 040T), 0.75 inch (080T) and 1.00 (105T) inch solenoid shell diameters. Orifice diameters from 0.032 inches to 0.125 inches cover a broad range of application requirements. For ease of installation, all inlet ports are positioned on the same side of the manifold. The common outlet port is centered between the inlet ports. (Note: in diverting applications, the inlet and outlet ports are reversed.) The compact manifold construction ensures minimal internal volumes. Optimized flow characteristics Each solenoid actuator on the flow selection valve is individually adjusted in the factory so as to provide equal flow rates at the same pressure. Ultra-fast response times for gradient applications. Through rapid cycling of the solenoid, the valves can be used to provide modulating flow rates at constant pressures. Choice of inert wetted materials The isolation valve design used within the Bio-Chem Fluidics flow selection valves ensures that the only wetted parts are the valve diaphragm and the valve seat, which is part of the manifold. In the standard flow selection valve, both parts are made of PTFE, offering the most chemically inert solution available. For different mechanical and chemical requirements, the customer also has the option of using PEEK or PPS for the manifold material and EPDM, FKM or FFKM for the diaphragm material.

What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2 and 8 individual source streams. Compact valve/manifold configurations Bio-Chem Fluidics flow selection valves are available with three valve sizes, using 0.38 inch (designated as the 040T), 0.75 inch (080T) and 1.00 (105T) inch solenoid shell diameters. Orifice diameters from 0.032 inches to 0.125 inches cover a broad range of application requirements. For ease of installation, all inlet ports are positioned on the same side of the manifold. The common outlet port is centered between the inlet ports. (Note: in diverting applications, the inlet and outlet ports are reversed.) The compact manifold construction ensures minimal internal volumes.
Optimized flow characteristics Each solenoid actuator on the flow selection valve is individually adjusted in the factory so as to provide equal flow rates at the same pressure. Ultra-fast response times for gradient applications. Through rapid cycling of the solenoid, the valves can be used to provide modulating flow rates at constant pressures.
Choice of inert wetted materials The isolation valve design used within the Bio-Chem Fluidics flow selection valves ensures that the only wetted parts are the valve diaphragm and the valve seat, which is part of the manifold. In the standard flow selection valve, both parts are made of PTFE, offering the most chemically inert solution available. For different mechanical and chemical requirements, the customer also has the option of using PEEK or PPS for the manifold material and EPDM, FKM or FFKM for the diaphragm material.

Supplier's Site

Technical Specifications

  Arcmed Bio-Chem
Product Category Industrial Valves
Product Number 040T Series
Product Name Flow Selection Valves
Valve Type Mixing; Solenoid; Actuated Gradient&Flow Selection Valves
Primary Material PEEK (optional feature); PTFE; PPS
Media Aggressive & High-Purity Fluids; Chemical
Valve Size 0.03 to 0.05 inch (0.81 to 1.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details