Arcmed Bio-Chem Pinch Valves 075P Series

Description
What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.) Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time. Standard construction  These are a list of the common features and styles of our standard isolation valves: 12 volt or 24 volt Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing) Quiet operation (optional) Feedback sensor (optional).
Description
What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.) Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time. Standard construction  These are a list of the common features and styles of our standard isolation valves: 12 volt or 24 volt Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing) Quiet operation (optional) Feedback sensor (optional).

Suppliers

Company
Product
Description
Supplier Links
Pinch Valves - 075P Series - Arcmed Bio-Chem
Boonton, NJ, United States
Pinch Valves
075P Series
Pinch Valves 075P Series
What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.) Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time. Standard construction  These are a list of the common features and styles of our standard isolation valves: 12 volt or 24 volt Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing) Quiet operation (optional) Feedback sensor (optional).

What is a Solenoid Operated Pinch Valve?   A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making this style of valve ideal for applications requiring frequent changes of the flow path. Tubing   Bio-Chem Valve solenoid operated pinch valves, as standard, are supplied with either Silicone Select„¢ or Bio-Chem (C-Flex) tubing. (Other, customer supplied tubing may be used - refer to Customization page for more details). Silicone Select„¢ is a platinum cured silicone tubing complying with USP XXII, Class VI, FDA and USDA standards and is FDA master file listed and is rated for a minimum of 500,000 cycles. Bio-Chem (C-Flex) complies with the same standards and is rated to 350,000 cycles and, although it has a shorter life expectancy, it is preferred in applications where gas permeability is an issue. The C-Flex also has higher chemical resistance to certain fluids. (Download material data sheets for Silicone Select„¢ and Bio-Chem (C-Flex) tubing.)
Reliable  Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time.
Standard construction  These are a list of the common features and styles of our standard isolation valves:

  • 12 volt or 24 volt
  • Silicone Select„¢ and Bio-Chem (C-Flex) tubing (currently only valves with Silicone Select are available via online store, please contact us for C-Flex tubing)
  • Quiet operation (optional)
  • Feedback sensor (optional).
Supplier's Site

Technical Specifications

  Arcmed Bio-Chem
Product Category Industrial Valves
Product Number 075P Series
Product Name Pinch Valves
Valve Type Pinch; Solenoid
Primary Material Silicone Select ™, Bio-Chem
Media Aggressive & High-Purity Fluids; Chemical
Valve Size 0.01 to 0.06 inch (0.25 to 1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-200-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Filter Regulators - 1259941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details