Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch.
Our all-PTFE solenoid operated isolation valves are the most chemically inert solution available. We also offer a choice of PEEK and PPS valve bodies as well as a range of diaphragm materials to suit a large variety of mechanical and chemical requirements.
Reliable Our valves use continuous duty solenoids rated to over 20 million cycles. They feature low power consumption and fast response time
| Arcmed Bio-Chem | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 038T2 Series |
| Product Name | Isolation Valves |
| Valve Type | Solenoid; Isolation Valves |
| Primary Material | PEEK |
| Media | Aggressive & High-Purity Fluids; Chemical |
| Valve Size | 0.03 to 0.05 inch (0.81 to 1.37 mm) |
| Maximum Pressure | 20.00 psi (14.08 m H2O) |