Despatch - ITW EAE Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| Safire™ Dual Chamber Firing Furnace with DriTech™ Dryer The tools you need for process perfection The Safire™ is built on the foundation of process separation, stability, high uptime and the... | |
| The Worlds Best Selling Metallization Furnace Despatch CF Series metallization furnaces are designed for high throughput, ease of maintenance and consistent process repeatability ensuring consistently high yields and superior product... | |
| Despatch RAF furnaces feature horizontal recirculating air flow to ensure exceptional temperature uniformity of ±5.6°C at 538°C. These high performance furnaces deliver temperatures up to 538°C (1000°F) and are great... | |
| Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer,... |