Despatch - ITW EAE RFF Class A Furnace RFF1-42 Bench

Description
Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperatu re uniformity throughout the furnace. These high-performancefurn aces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications .The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory
Datasheet
Description
Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperatu re uniformity throughout the furnace. These high-performancefurn aces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications .The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFF Class A Furnace - RFF1-42 Bench - Despatch - ITW EAE
Minneapolis, MN, USA
RFF Class A Furnace
RFF1-42 Bench
RFF Class A Furnace RFF1-42 Bench
Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperatu re uniformity throughout the furnace. These high-performancefurn aces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications .The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory

Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperature uniformity throughout the furnace. These high-performancefurnaces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications.The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Furnaces (industrial)
Product Number RFF1-42 Bench
Product Name RFF Class A Furnace
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
Voltages 240V, 60 Hz, single-phase 63 Amps 12kW
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Slot Furnace - HT & UHT - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Argon, Nitrogen, CO2, Steam
Heat Source Combustion; Natural Gas
Application Industrial
View Details
Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Aluminum Melting System - Acutrak - Inductotherm Group
Specs
Configuration Top Loading
Heat Source Electric / Resistance
Application Foundry or Melting Furnace; Industrial
View Details
Process Furnaces With Moving Hearth -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Configuration Walk-in or Truck-in
Heat Source Combustion; Natural Gas
Application Industrial
View Details