Despatch - ITW EAE Datasheets for Autoclaves and Sterilizers
Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
Autoclaves and Sterilizers: Learn more
| Product Name | Notes |
|---|---|
| TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding,... | |
| PCO2-14™ Polyimide Curing Oven A clean process oven designed for polyimide baking and curing applications The Despatch PCO2-14™ electrically heated oven was designed to meet the specific process requirements for... | |
| Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. | |
| The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and... |