Despatch - ITW EAE RFF Class A Furnace RFF2-19

Description
Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperatu re uniformity throughout the furnace. These high-performancefurn aces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications .The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory
Datasheet
Description
Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperatu re uniformity throughout the furnace. These high-performancefurn aces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications .The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFF Class A Furnace - RFF2-19 - Despatch - ITW EAE
Minneapolis, MN, USA
RFF Class A Furnace
RFF2-19
RFF Class A Furnace RFF2-19
Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperatu re uniformity throughout the furnace. These high-performancefurn aces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications .The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory

Despatch RFF Class A furnaces are specifically designed to meet NFPA 86requirements for applications that include flammable solvents This Class Afurnace is complete with a pressure relief panel, purge timer, and exhaust fan.The RFF features horizontal recirculating airflow to ensure exceptionaltemperature uniformity throughout the furnace. These high-performancefurnaces deliver temperatures up to 538°C (1000°F) and are great for suchprocesses as annealing, aging, stress relieving and other process criticalapplications.The RFF is available in cabinet and benchtop models. The cabinet furnaceis suited for volume production while the benchtop model, with its smallfootprint, is ideal for high temperature process development in a laboratory

Supplier's Site Datasheet

Technical Specifications

  Despatch - ITW EAE
Product Category Furnaces (industrial)
Product Number RFF2-19
Product Name RFF Class A Furnace
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
Voltages 480V, 60 Hz, three phase 40 Amps 30kW
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Furnace Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
Application Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Vacuum Arc Remelting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Foundry or Melting Furnace; Industrial
Width / Tube O.D. 6000 to 1050 mm (236 to 41.34 inch)
View Details
Process Furnaces With Moving Hearth -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Configuration Walk-in or Truck-in
Heat Source Combustion; Natural Gas
Application Industrial
View Details