KRAL AG KRAL Screw Pump - K Series K 550-660

Description
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.
Description
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.

Suppliers

Company
Product
Description
Supplier Links
KRAL Screw Pump - K Series - K 550-660 - KRAL AG
Lustenau, Austria
KRAL Screw Pump - K Series
K 550-660
KRAL Screw Pump - K Series K 550-660
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.

The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits.
The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile.
Your advantages:

  • No coupling damage through well placed leakage hole.
  • Safety reserve in dry running.
  • Low maintenance operation.
  • DIN standard.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Handling Pumps
Product Number K 550-660
Product Name KRAL Screw Pump - K Series
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 173.000 to 213.000 GPM (655.30 to 806.82 L/min)
Discharge Size 3.940 inch (100 mm)
Media Temperature -4 to 356 F (-20 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
GHS2JP3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details