KRAL AG KRAL Screw Pump - K Series K160-275

Description
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.
Description
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.

Suppliers

Company
Product
Description
Supplier Links
KRAL Screw Pump - K Series - K160-275 - KRAL AG
Lustenau, Austria
KRAL Screw Pump - K Series
K160-275
KRAL Screw Pump - K Series K160-275
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.

The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits.
The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile.
Your advantages:

  • No coupling damage through well placed leakage hole.
  • Safety reserve in dry running.
  • Low maintenance operation.
  • DIN standard.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Handling Pumps
Product Number K160-275
Product Name KRAL Screw Pump - K Series
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 52.000 to 90.000 GPM (196.97 to 340.91 L/min)
Discharge Size 1.990 inch (50.55 mm)
Media Temperature -4 to 356 F (-20 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hydraulic Pump/Motor - 53823580 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details