KRAL AG KRAL Screw Pump - K Series K 1500-1700

Description
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.
Description
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.

Suppliers

Company
Product
Description
Supplier Links
KRAL Screw Pump - K Series - K 1500-1700 - KRAL AG
Lustenau, Austria
KRAL Screw Pump - K Series
K 1500-1700
KRAL Screw Pump - K Series K 1500-1700
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance operation. DIN standard.

The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits.
The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC mechanical seals, which contains graphite, as a solid lubricant to reduce the coefficient of friction in dry running conditions. The O rings with high fluorine content are suitable for higher temperatures and are chemically stable. The Series K offers innovative seal concepts. A proven selection of radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile.
Your advantages:

  • No coupling damage through well placed leakage hole.
  • Safety reserve in dry running.
  • Low maintenance operation.
  • DIN standard.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Handling Pumps
Product Number K 1500-1700
Product Name KRAL Screw Pump - K Series
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 494.000 to 572.000 GPM (1871.21 to 2166.67 L/min)
Discharge Size 5.910 inch (150 mm)
Media Temperature -4 to 356 F (-20 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details