Milton Roy Datasheets for Water Pumps

Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more

Product Name Notes
Delivering accuracy, reliability, and process control flexibility PROTEUS intelligent chemical metering pumps are engineered to meet today’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy...
Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing...
Modular design for high-pressure applications Customized performance when it matters most The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such...
Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a...
Rugged and reliable For the toughest chemical processing applications MAXROY series is a rugged, industrial grade of metering pumps designed for applications up to 290 gph (1,100 l/h) at pressures...
Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment...