Milton Roy MILROYAL® Series Metering Pumps Model D

Description
Modular design for high-pressure applications Customized performance when it matters most The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial water treatment. The key to its success is its modular design that accepts a variety of liquid ends and other options that perfectly tune it to your process requirements. With three different frame sizes, these pumps provide precision chemical dosing over a wide range of capacities and pressures. Multiplex configurations of the same frame or a mixture of frames create even greater application flexibility. Configuration flexibility. The pump’s three frame sizes cover a full range of capacities and pressures and it has the capability to be multiplexed with up to 16 pumps driven by one motor. Leak-proof performance. A selection of diaphragms including metallic, high-performance, and critical service diaphragms can provide leak-proof performance at pressures up to 20,000 psi (1380 bar) Accurate flow control. Capacity adjustable by manual control, electronic actuator, pneumatic actuator, or variable speed allows flexible control of chemical delivery. Performance by the numbers Maximum capacities range from 0.033 gph (125 l/hr) up to 2080 gph (7873 l/hr) per drive Pressures range from 100 psi (7 bar) in higher capacities up to 20,000 psi (1380 bar) in lower capacities ± 1% steady state accuracy over 10:1 turndown ratio. Turndown can be greatly increased with options.
Datasheet
Description
Modular design for high-pressure applications Customized performance when it matters most The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial water treatment. The key to its success is its modular design that accepts a variety of liquid ends and other options that perfectly tune it to your process requirements. With three different frame sizes, these pumps provide precision chemical dosing over a wide range of capacities and pressures. Multiplex configurations of the same frame or a mixture of frames create even greater application flexibility. Configuration flexibility. The pump’s three frame sizes cover a full range of capacities and pressures and it has the capability to be multiplexed with up to 16 pumps driven by one motor. Leak-proof performance. A selection of diaphragms including metallic, high-performance, and critical service diaphragms can provide leak-proof performance at pressures up to 20,000 psi (1380 bar) Accurate flow control. Capacity adjustable by manual control, electronic actuator, pneumatic actuator, or variable speed allows flexible control of chemical delivery. Performance by the numbers Maximum capacities range from 0.033 gph (125 l/hr) up to 2080 gph (7873 l/hr) per drive Pressures range from 100 psi (7 bar) in higher capacities up to 20,000 psi (1380 bar) in lower capacities ± 1% steady state accuracy over 10:1 turndown ratio. Turndown can be greatly increased with options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MILROYAL® Series Metering Pumps - Model D - Milton Roy
Ivyland, PA, USA
MILROYAL® Series Metering Pumps
Model D
MILROYAL® Series Metering Pumps Model D
Modular design for high-pressure applications Customized performance when it matters most The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial water treatment. The key to its success is its modular design that accepts a variety of liquid ends and other options that perfectly tune it to your process requirements. With three different frame sizes, these pumps provide precision chemical dosing over a wide range of capacities and pressures. Multiplex configurations of the same frame or a mixture of frames create even greater application flexibility. Configuration flexibility. The pump’s three frame sizes cover a full range of capacities and pressures and it has the capability to be multiplexed with up to 16 pumps driven by one motor. Leak-proof performance. A selection of diaphragms including metallic, high-performance, and critical service diaphragms can provide leak-proof performance at pressures up to 20,000 psi (1380 bar) Accurate flow control. Capacity adjustable by manual control, electronic actuator, pneumatic actuator, or variable speed allows flexible control of chemical delivery. Performance by the numbers Maximum capacities range from 0.033 gph (125 l/hr) up to 2080 gph (7873 l/hr) per drive Pressures range from 100 psi (7 bar) in higher capacities up to 20,000 psi (1380 bar) in lower capacities ± 1% steady state accuracy over 10:1 turndown ratio. Turndown can be greatly increased with options.

Modular design for high-pressure applications

Customized performance when it matters most

The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial water treatment.

The key to its success is its modular design that accepts a variety of liquid ends and other options that perfectly tune it to your process requirements. With three different frame sizes, these pumps provide precision chemical dosing over a wide range of capacities and pressures.

Multiplex configurations of the same frame or a mixture of frames create even greater application flexibility.

Configuration flexibility. The pump’s three frame sizes cover a full range of capacities and pressures and it has the capability to be multiplexed with up to 16 pumps driven by one motor.

Leak-proof performance. A selection of diaphragms including metallic, high-performance, and critical service diaphragms can provide leak-proof performance at pressures up to 20,000 psi (1380 bar)

Accurate flow control. Capacity adjustable by manual control, electronic actuator, pneumatic actuator, or variable speed allows flexible control of chemical delivery.

Performance by the numbers

  • Maximum capacities range from 0.033 gph (125 l/hr) up to 2080 gph (7873 l/hr) per drive
  • Pressures range from 100 psi (7 bar) in higher capacities up to 20,000 psi (1380 bar) in lower capacities
  • ± 1% steady state accuracy over 10:1 turndown ratio. Turndown can be greatly increased with options.
Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Liquid Handling Pumps
Product Number Model D
Product Name MILROYAL® Series Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details