Milton Roy PRIMEROYAL® Series Metering Pumps Model PR

Description
Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a variable eccentric drive that enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. It has an efficient design that achieves reliable performance within a minimal footprint. Our latest innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar). Built to API 675 standards, these pumps provide maximum performance in a minimal footprint. Compact, variable eccentric drive. They feature a variable eccentric drive with a no-lost-motion design. This drive enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. Modular design. Milton Roy Primeroyal pumps are an integrated pump system that can be precisely configured for your application. There are five frame sizes with a wide flow rate and pressure range, a selection of packed plunger, PTFE and metallic diaphragm liquid end types, and the capability for multiplexing in any combination of frame sizes. The Primeroyal are available in five frame sizes with a wide range of flow rates and pressures to precisely configure the pump for your application. Flow rate: from 0.05 gph (0.2 l/h) to 4,136 gph (15.66 m3/h) in simplex configuration Pressure: up to 20,000 psi (1,379 bar) Multiplexable Accuracy: ±1%, even for low flow rates and high pressures Stroke adjustment: from 0 to 100% of nominal flow rate Explosion-proof version: conforming to ATEX CE EX II 2 G/D c T3 or T4 upon request
Datasheet
Description
Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a variable eccentric drive that enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. It has an efficient design that achieves reliable performance within a minimal footprint. Our latest innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar). Built to API 675 standards, these pumps provide maximum performance in a minimal footprint. Compact, variable eccentric drive. They feature a variable eccentric drive with a no-lost-motion design. This drive enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. Modular design. Milton Roy Primeroyal pumps are an integrated pump system that can be precisely configured for your application. There are five frame sizes with a wide flow rate and pressure range, a selection of packed plunger, PTFE and metallic diaphragm liquid end types, and the capability for multiplexing in any combination of frame sizes. The Primeroyal are available in five frame sizes with a wide range of flow rates and pressures to precisely configure the pump for your application. Flow rate: from 0.05 gph (0.2 l/h) to 4,136 gph (15.66 m3/h) in simplex configuration Pressure: up to 20,000 psi (1,379 bar) Multiplexable Accuracy: ±1%, even for low flow rates and high pressures Stroke adjustment: from 0 to 100% of nominal flow rate Explosion-proof version: conforming to ATEX CE EX II 2 G/D c T3 or T4 upon request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRIMEROYAL® Series Metering Pumps - Model PR - Milton Roy
Ivyland, PA, USA
PRIMEROYAL® Series Metering Pumps
Model PR
PRIMEROYAL® Series Metering Pumps Model PR
Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a variable eccentric drive that enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. It has an efficient design that achieves reliable performance within a minimal footprint. Our latest innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar). Built to API 675 standards, these pumps provide maximum performance in a minimal footprint. Compact, variable eccentric drive. They feature a variable eccentric drive with a no-lost-motion design. This drive enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. Modular design. Milton Roy Primeroyal pumps are an integrated pump system that can be precisely configured for your application. There are five frame sizes with a wide flow rate and pressure range, a selection of packed plunger, PTFE and metallic diaphragm liquid end types, and the capability for multiplexing in any combination of frame sizes. The Primeroyal are available in five frame sizes with a wide range of flow rates and pressures to precisely configure the pump for your application. Flow rate: from 0.05 gph (0.2 l/h) to 4,136 gph (15.66 m3/h) in simplex configuration Pressure: up to 20,000 psi (1,379 bar) Multiplexable Accuracy: ±1%, even for low flow rates and high pressures Stroke adjustment: from 0 to 100% of nominal flow rate Explosion-proof version: conforming to ATEX CE EX II 2 G/D c T3 or T4 upon request

Reliable and versatile metering pumps for critical chemical dosing applications

Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes.

The pumps feature a variable eccentric drive that enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability. It has an efficient design that achieves reliable performance within a minimal footprint.

Our latest innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar).

Built to API 675 standards, these pumps provide maximum performance in a minimal footprint.

Compact, variable eccentric drive. They feature a variable eccentric drive with a no-lost-motion design. This drive enables precise control of the pump delivery rate while meeting or exceeding industry standards for steady-state accuracy and repeatability.

Modular design. Milton Roy Primeroyal pumps are an integrated pump system that can be precisely configured for your application. There are five frame sizes with a wide flow rate and pressure range, a selection of packed plunger, PTFE and metallic diaphragm liquid end types, and the capability for multiplexing in any combination of frame sizes.

The Primeroyal are available in five frame sizes with a wide range of flow rates and pressures to precisely configure the pump for your application.

  • Flow rate: from 0.05 gph (0.2 l/h) to 4,136 gph (15.66 m3/h) in simplex configuration
  • Pressure: up to 20,000 psi (1,379 bar)
  • Multiplexable
  • Accuracy: ±1%, even for low flow rates and high pressures
  • Stroke adjustment: from 0 to 100% of nominal flow rate
  • Explosion-proof version: conforming to ATEX CE EX II 2 G/D c T3 or T4 upon request
Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Liquid Handling Pumps
Product Number Model PR
Product Name PRIMEROYAL® Series Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Water Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 7026888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.0 psi (3.52 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Power Source 12 v
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details