Milton Roy mROY® Series Metering Pumps Model A

Description
Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of the harshest chemicals with repetitive steady-state accuracy at a ±1% range. It’s not unusual to find mROY metering pumps still operating at design performance after 20 or more years of service. That’s because mROY maximum uptime pumps are comprised of a unique set of technical features that deliver consistent chemical injection performance with minimal maintenance requirements. With flow rates from 0.20 gph (0.8 l/h) up to 174 gph (660 l/h), it has the capability to dose a broad spectrum of chemicals in numerous process-critical environments such as chemical processing plants, municipal water treatment facilities, and remote oil production locations. The enhanced mROY metering pump features improved component durability, it is easier to prime, it performs more efficiently and it is safer and simpler to maintain. Accurate, repeatable flow control. The liquid end has been specifically designed for optimal chemical delivery. Available in metallic or non-metallic materials, the liquid end features a high-quality double ball check valve for repeatability and accuracy, micrometer capacity control for precise dosage adjustment, and a bleed system for safer maintenance and easier commissioning. Rugged enclosure. Dust-tight, cast-iron drive housing with a high-quality chemical resistant coating provides a rugged enclosure for operation in any plant and field environment Application flexibility. Available in simplex and duplex configurations with a wide range of options and accessories, you can customize mROY metering pumps for your most complex process needs. Specifications and regulations. Our metering pumps meet all applicable regulations anywhere in the world where they operate. The Milton Roy mRoy pump also complies with API 675 specifications.
Datasheet
Description
Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of the harshest chemicals with repetitive steady-state accuracy at a ±1% range. It’s not unusual to find mROY metering pumps still operating at design performance after 20 or more years of service. That’s because mROY maximum uptime pumps are comprised of a unique set of technical features that deliver consistent chemical injection performance with minimal maintenance requirements. With flow rates from 0.20 gph (0.8 l/h) up to 174 gph (660 l/h), it has the capability to dose a broad spectrum of chemicals in numerous process-critical environments such as chemical processing plants, municipal water treatment facilities, and remote oil production locations. The enhanced mROY metering pump features improved component durability, it is easier to prime, it performs more efficiently and it is safer and simpler to maintain. Accurate, repeatable flow control. The liquid end has been specifically designed for optimal chemical delivery. Available in metallic or non-metallic materials, the liquid end features a high-quality double ball check valve for repeatability and accuracy, micrometer capacity control for precise dosage adjustment, and a bleed system for safer maintenance and easier commissioning. Rugged enclosure. Dust-tight, cast-iron drive housing with a high-quality chemical resistant coating provides a rugged enclosure for operation in any plant and field environment Application flexibility. Available in simplex and duplex configurations with a wide range of options and accessories, you can customize mROY metering pumps for your most complex process needs. Specifications and regulations. Our metering pumps meet all applicable regulations anywhere in the world where they operate. The Milton Roy mRoy pump also complies with API 675 specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
mROY® Series Metering Pumps - Model A - Milton Roy
Ivyland, PA, USA
mROY® Series Metering Pumps
Model A
mROY® Series Metering Pumps Model A
Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of the harshest chemicals with repetitive steady-state accuracy at a ±1% range. It’s not unusual to find mROY metering pumps still operating at design performance after 20 or more years of service. That’s because mROY maximum uptime pumps are comprised of a unique set of technical features that deliver consistent chemical injection performance with minimal maintenance requirements. With flow rates from 0.20 gph (0.8 l/h) up to 174 gph (660 l/h), it has the capability to dose a broad spectrum of chemicals in numerous process-critical environments such as chemical processing plants, municipal water treatment facilities, and remote oil production locations. The enhanced mROY metering pump features improved component durability, it is easier to prime, it performs more efficiently and it is safer and simpler to maintain. Accurate, repeatable flow control. The liquid end has been specifically designed for optimal chemical delivery. Available in metallic or non-metallic materials, the liquid end features a high-quality double ball check valve for repeatability and accuracy, micrometer capacity control for precise dosage adjustment, and a bleed system for safer maintenance and easier commissioning. Rugged enclosure. Dust-tight, cast-iron drive housing with a high-quality chemical resistant coating provides a rugged enclosure for operation in any plant and field environment Application flexibility. Available in simplex and duplex configurations with a wide range of options and accessories, you can customize mROY metering pumps for your most complex process needs. Specifications and regulations. Our metering pumps meet all applicable regulations anywhere in the world where they operate. The Milton Roy mRoy pump also complies with API 675 specifications.

Maximize uptime with unrivaled accuracy and reliability.

Setting the worldwide industry standard for critical process control

mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of the harshest chemicals with repetitive steady-state accuracy at a ±1% range.

It’s not unusual to find mROY metering pumps still operating at design performance after 20 or more years of service. That’s because mROY maximum uptime pumps are comprised of a unique set of technical features that deliver consistent chemical injection performance with minimal maintenance requirements.

With flow rates from 0.20 gph (0.8 l/h) up to 174 gph (660 l/h), it has the capability to dose a broad spectrum of chemicals in numerous process-critical environments such as chemical processing plants, municipal water treatment facilities, and remote oil production locations.

The enhanced mROY metering pump features improved component durability, it is easier to prime, it performs more efficiently and it is safer and simpler to maintain.

Accurate, repeatable flow control. The liquid end has been specifically designed for optimal chemical delivery. Available in metallic or non-metallic materials, the liquid end features a high-quality double ball check valve for repeatability and accuracy, micrometer capacity control for precise dosage adjustment, and a bleed system for safer maintenance and easier commissioning.

Rugged enclosure. Dust-tight, cast-iron drive housing with a high-quality chemical resistant coating provides a rugged enclosure for operation in any plant and field environment

Application flexibility. Available in simplex and duplex configurations with a wide range of options and accessories, you can customize mROY metering pumps for your most complex process needs.

Specifications and regulations. Our metering pumps meet all applicable regulations anywhere in the world where they operate. The Milton Roy mRoy pump also complies with API 675 specifications.

Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Liquid Handling Pumps
Product Number Model A
Product Name mROY® Series Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details