Milton Roy MACROY® Metering Pumps Series G

Description
Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12 bar) and flow rates up to 310 gph (1181 l/h). Combining heavy-duty industrial drive technology with state-of-the art design and manufacturing processes, this mechanically-actuate d diaphragm pump eliminates flow restrictions, reduces the possibility of hydraulic oil contamination of process liquid, and ensures smooth output. Simplicity of design. The pump has few moving parts and is compact and lightweight. Greater flexibility. G series pumps feature a variable eccentric drive with stroke adjustment. It is available in three frame sizes and can accommodate a wide selection of liquid ends. Rugged performance. Corrosion-resistant plastic or aluminum housing is designed to withstand tough environments while its high-efficiency motors minimize heat buildup. Long-term cost benefits. This reliable pumps requires minimal maintenance, reducing overall pump lifecycle costs. Performance by the numbers: Pressures up to 175 psi (12 bar) High flow rates up to 310 gph (1181 l/h.) Steady-state accuracy – ± 1% of full capacity over the standard 10:1 turndown ratio
Datasheet
Description
Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12 bar) and flow rates up to 310 gph (1181 l/h). Combining heavy-duty industrial drive technology with state-of-the art design and manufacturing processes, this mechanically-actuate d diaphragm pump eliminates flow restrictions, reduces the possibility of hydraulic oil contamination of process liquid, and ensures smooth output. Simplicity of design. The pump has few moving parts and is compact and lightweight. Greater flexibility. G series pumps feature a variable eccentric drive with stroke adjustment. It is available in three frame sizes and can accommodate a wide selection of liquid ends. Rugged performance. Corrosion-resistant plastic or aluminum housing is designed to withstand tough environments while its high-efficiency motors minimize heat buildup. Long-term cost benefits. This reliable pumps requires minimal maintenance, reducing overall pump lifecycle costs. Performance by the numbers: Pressures up to 175 psi (12 bar) High flow rates up to 310 gph (1181 l/h.) Steady-state accuracy – ± 1% of full capacity over the standard 10:1 turndown ratio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACROY® Metering Pumps - Series G - Milton Roy
Ivyland, PA, USA
MACROY® Metering Pumps
Series G
MACROY® Metering Pumps Series G
Simple. Economical. Rugged Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12 bar) and flow rates up to 310 gph (1181 l/h). Combining heavy-duty industrial drive technology with state-of-the art design and manufacturing processes, this mechanically-actuate d diaphragm pump eliminates flow restrictions, reduces the possibility of hydraulic oil contamination of process liquid, and ensures smooth output. Simplicity of design. The pump has few moving parts and is compact and lightweight. Greater flexibility. G series pumps feature a variable eccentric drive with stroke adjustment. It is available in three frame sizes and can accommodate a wide selection of liquid ends. Rugged performance. Corrosion-resistant plastic or aluminum housing is designed to withstand tough environments while its high-efficiency motors minimize heat buildup. Long-term cost benefits. This reliable pumps requires minimal maintenance, reducing overall pump lifecycle costs. Performance by the numbers: Pressures up to 175 psi (12 bar) High flow rates up to 310 gph (1181 l/h.) Steady-state accuracy – ± 1% of full capacity over the standard 10:1 turndown ratio

Simple. Economical. Rugged

Efficient design for low-pressure, high-output water treatment applications.

The G series metering pump, also known as the MACROY® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12 bar) and flow rates up to 310 gph (1181 l/h). Combining heavy-duty industrial drive technology with state-of-the art design and manufacturing processes, this mechanically-actuated diaphragm pump eliminates flow restrictions, reduces the possibility of hydraulic oil contamination of process liquid, and ensures smooth output.

Simplicity of design. The pump has few moving parts and is compact and lightweight.

Greater flexibility. G series pumps feature a variable eccentric drive with stroke adjustment. It is available in three frame sizes and can accommodate a wide selection of liquid ends.

Rugged performance. Corrosion-resistant plastic or aluminum housing is designed to withstand tough environments while its high-efficiency motors minimize heat buildup.

Long-term cost benefits. This reliable pumps requires minimal maintenance, reducing overall pump lifecycle costs.

Performance by the numbers:

  • Pressures up to 175 psi (12 bar)
  • High flow rates up to 310 gph (1181 l/h.)
  • Steady-state accuracy – ± 1% of full capacity over the standard 10:1 turndown ratio
Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Liquid Handling Pumps
Product Number Series G
Product Name MACROY® Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details