Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure.
Ethelplas™ Tubing is extruded from 100% virgin Linear Low-Density Polyethylene resin. Ethelplas™ Tubing is manufactured with non-toxic ingredients formulated specifically for the food and beverage industry. Ark-Plas® NSF-51/ 61 Polyethylene Tubing is manufactured with 55 Durometer resin that is natural in color. Polyethylene Tubing is economical, displays good resistance to chemicals, and is nonconductive.
| ARKPLAS | |
|---|---|
| Product Category | Tubing |
| Product Number | AP01PE37NA |
| Product Name | Flexible Tubing, 55 Shore D LLDP, Natural |
| Type | Plastic; Electrical |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |
| Color / Clarity | Solid |