ARKPLAS Flexible Tubing, 55 Shore D LLDP, Natural AP01PE75NA

Description
Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure. Ethelplas™ Tubing is extruded from 100% virgin Linear Low-Density Polyethylene resin. Ethelplas™ Tubing is manufactured with non-toxic ingredients formulated specifically for the food and beverage industry. Ark-Plas® NSF-51/ 61 Polyethylene Tubing is manufactured with 55 Durometer resin that is natural in color. Polyethylene Tubing is economical, displays good resistance to chemicals, and is nonconductive.
Description
Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure. Ethelplas™ Tubing is extruded from 100% virgin Linear Low-Density Polyethylene resin. Ethelplas™ Tubing is manufactured with non-toxic ingredients formulated specifically for the food and beverage industry. Ark-Plas® NSF-51/ 61 Polyethylene Tubing is manufactured with 55 Durometer resin that is natural in color. Polyethylene Tubing is economical, displays good resistance to chemicals, and is nonconductive.

Suppliers

Company
Product
Description
Supplier Links
Flexible Tubing, 55 Shore D LLDP, Natural - AP01PE75NA - ARKPLAS
Flippin, AR, United States
Flexible Tubing, 55 Shore D LLDP, Natural
AP01PE75NA
Flexible Tubing, 55 Shore D LLDP, Natural AP01PE75NA
Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure. Ethelplas™ Tubing is extruded from 100% virgin Linear Low-Density Polyethylene resin. Ethelplas™ Tubing is manufactured with non-toxic ingredients formulated specifically for the food and beverage industry. Ark-Plas® NSF-51/ 61 Polyethylene Tubing is manufactured with 55 Durometer resin that is natural in color. Polyethylene Tubing is economical, displays good resistance to chemicals, and is nonconductive.

Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV exposure.
Ethelplas™ Tubing is extruded from 100% virgin Linear Low-Density Polyethylene resin. Ethelplas™ Tubing is manufactured with non-toxic ingredients formulated specifically for the food and beverage industry. Ark-Plas® NSF-51/ 61 Polyethylene Tubing is manufactured with 55 Durometer resin that is natural in color. Polyethylene Tubing is economical, displays good resistance to chemicals, and is nonconductive.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Tubing
Product Number AP01PE75NA
Product Name Flexible Tubing, 55 Shore D LLDP, Natural
Type Plastic; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details