Toshiba Imaging Systems Division Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920 (H) x 1080 (V)...
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. 1080i output 1920 x 1080 output pixels 3CCD (1/3") interlace C-mount Digital...
The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is...
The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p,...
The IK-TF5P2 and IK-TF7P2 provide accurate colors and high resolution of fast moving objects for a variety of process control, inspection, and machine vision applications. New and improved designs expand...
Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for...
Toshiba's incredible IK-HR1H CMOS-based Color Camera System gives you power-packed HD performance in a tiny, lightweight package. Choose from two controller configurations for maximum flexibility and options. Let Toshiba bring...
Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing...
Toshiba's new IK-HR1S color camera provides incredible high definition video with the flexibility of switchable 1080i or 720p output. This compact, one-piece camera is ideal for high speed and broadcast...
Toshiba's new IK-HR2D CMOS-based hi-def color camera delivers true progressive scan real-time video with the ability to send video frames directly to your computer via USB. This compact, one-piece camera...
Toshiba's revolutionary new IK-HR1D CMOS-based hi-def color camera delivers true progressive scan imagery - from a compact, one-piece camera body. It is ideal for imaging objects in motion, with little...