Toshiba Imaging Systems Division 3CCD HDTV Cameras IK-HD1H 1D

Description
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920 (H) x 1080 (V) Sensitivity F6.8 standard (2000 lux) Minimum Illumination 13 lux (F2.2, Sensitivity + 18 dB) S/N Ratio ≥ 54 dB Lens Mount C-mount Ambient Temperature 0°C to 40°C (32°F to 104°F) Ambient Humidity Less than 90% Camera Cable Lengths 3, 6, 10 & 30 meters Dimensions 32.6 mm (W) x 38.6 mm (H) x 41 mm (D) Weight 65 grams (2.3oz)
Datasheet
Description
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920 (H) x 1080 (V) Sensitivity F6.8 standard (2000 lux) Minimum Illumination 13 lux (F2.2, Sensitivity + 18 dB) S/N Ratio ≥ 54 dB Lens Mount C-mount Ambient Temperature 0°C to 40°C (32°F to 104°F) Ambient Humidity Less than 90% Camera Cable Lengths 3, 6, 10 & 30 meters Dimensions 32.6 mm (W) x 38.6 mm (H) x 41 mm (D) Weight 65 grams (2.3oz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3CCD HDTV Cameras - IK-HD1H 1D - Toshiba Imaging Systems Division
Irvine, CA, USA
3CCD HDTV Cameras
IK-HD1H 1D
3CCD HDTV Cameras IK-HD1H 1D
The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920 (H) x 1080 (V) Sensitivity F6.8 standard (2000 lux) Minimum Illumination 13 lux (F2.2, Sensitivity + 18 dB) S/N Ratio ≥ 54 dB Lens Mount C-mount Ambient Temperature 0°C to 40°C (32°F to 104°F) Ambient Humidity Less than 90% Camera Cable Lengths 3, 6, 10 & 30 meters Dimensions 32.6 mm (W) x 38.6 mm (H) x 41 mm (D) Weight 65 grams (2.3oz)

The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications.

Image Sensor3CCD-1/3 inch interlace
Output Resolution1920 (H) x 1080 (V)
SensitivityF6.8 standard (2000 lux)
Minimum Illumination13 lux (F2.2, Sensitivity + 18 dB)
S/N Ratio≥ 54 dB
Lens MountC-mount
Ambient Temperature0°C to 40°C (32°F to 104°F)
Ambient HumidityLess than 90%
Camera Cable Lengths3, 6, 10 & 30 meters
Dimensions32.6 mm (W) x 38.6 mm (H) x 41 mm (D)
Weight65 grams (2.3oz)
Supplier's Site Datasheet

Technical Specifications

  Toshiba Imaging Systems Division
Product Category Video Cameras
Product Number IK-HD1H 1D
Product Name 3CCD HDTV Cameras
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2776420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details