Toshiba Imaging Systems Division 3-chip HD Video Cameras IK-HD3

Description
The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block technology to produce optimal color accuracy, high resolution, and increased sensitivity from an extremely compact package. The IK-HD3H remote-head camera is ideal for 3D imaging, microscopy, scientific imaging, diagnostics, aerospace/aviation, specialty broadcast, and other applications where exceptional video performance and increased sensitivity is required, and space is limited. The new IK-HD3D camera controller features innovative new capabilities such as binning mode for a 4X increase in sensitivity, image flip and mirror, and greatly expanded user controls. For even greater flexibility the controller is also compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard (59.94 Hz setting) F11 standard (50 Hz setting) (at 2000 lx, 3000 K) Minimum Illumination 4.8 lx (59.94 Hz setting) 4.0 lx (50 Hz setting)) at F2.2 , 20 dB, BINNING: ON 9.6 lx (59.94 Hz setting) 8.0 lx (50 Hz setting) at F2.2, 20 dB, BINNING: OFF S/N Ratio 56 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Ambient Temperature 0°C to 40°C / 32°F to 104°F Ambient Humidity Less than 90% Weight Approx. 93 g (3.3 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included
Datasheet
Description
The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block technology to produce optimal color accuracy, high resolution, and increased sensitivity from an extremely compact package. The IK-HD3H remote-head camera is ideal for 3D imaging, microscopy, scientific imaging, diagnostics, aerospace/aviation, specialty broadcast, and other applications where exceptional video performance and increased sensitivity is required, and space is limited. The new IK-HD3D camera controller features innovative new capabilities such as binning mode for a 4X increase in sensitivity, image flip and mirror, and greatly expanded user controls. For even greater flexibility the controller is also compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard (59.94 Hz setting) F11 standard (50 Hz setting) (at 2000 lx, 3000 K) Minimum Illumination 4.8 lx (59.94 Hz setting) 4.0 lx (50 Hz setting)) at F2.2 , 20 dB, BINNING: ON 9.6 lx (59.94 Hz setting) 8.0 lx (50 Hz setting) at F2.2, 20 dB, BINNING: OFF S/N Ratio 56 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Ambient Temperature 0°C to 40°C / 32°F to 104°F Ambient Humidity Less than 90% Weight Approx. 93 g (3.3 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-chip HD Video Cameras - IK-HD3 - Toshiba Imaging Systems Division
Irvine, CA, USA
3-chip HD Video Cameras
IK-HD3
3-chip HD Video Cameras IK-HD3
The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block technology to produce optimal color accuracy, high resolution, and increased sensitivity from an extremely compact package. The IK-HD3H remote-head camera is ideal for 3D imaging, microscopy, scientific imaging, diagnostics, aerospace/aviation, specialty broadcast, and other applications where exceptional video performance and increased sensitivity is required, and space is limited. The new IK-HD3D camera controller features innovative new capabilities such as binning mode for a 4X increase in sensitivity, image flip and mirror, and greatly expanded user controls. For even greater flexibility the controller is also compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard (59.94 Hz setting) F11 standard (50 Hz setting) (at 2000 lx, 3000 K) Minimum Illumination 4.8 lx (59.94 Hz setting) 4.0 lx (50 Hz setting)) at F2.2 , 20 dB, BINNING: ON 9.6 lx (59.94 Hz setting) 8.0 lx (50 Hz setting) at F2.2, 20 dB, BINNING: OFF S/N Ratio 56 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Ambient Temperature 0°C to 40°C / 32°F to 104°F Ambient Humidity Less than 90% Weight Approx. 93 g (3.3 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included

The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block technology to produce optimal color accuracy, high resolution, and increased sensitivity from an extremely compact package. The IK-HD3H remote-head camera is ideal for 3D imaging, microscopy, scientific imaging, diagnostics, aerospace/aviation, specialty broadcast, and other applications where exceptional video performance and increased sensitivity is required, and space is limited.

The new IK-HD3D camera controller features innovative new capabilities such as binning mode for a 4X increase in sensitivity, image flip and mirror, and greatly expanded user controls. For even greater flexibility the controller is also compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\

Image Sensor3-CMOS, 1/3 inch, 2.1MP progressive
Output ResolutionHorizontal : 1920, Vertical : 1080
Resolution : H
Resolution : V
1000 TV lines standard
1000 TV lines standard
SensitivityF10 standard (59.94 Hz setting)
F11 standard (50 Hz setting)
(at 2000 lx, 3000 K)
Minimum Illumination4.8 lx (59.94 Hz setting)
4.0 lx (50 Hz setting))
at F2.2 , 20 dB, BINNING: ON
9.6 lx (59.94 Hz setting)
8.0 lx (50 Hz setting)
at F2.2, 20 dB, BINNING: OFF
S/N Ratio56 dB standard
AGC: OFF, Gamma: OFF, Enhance: OFF
Ambient Temperature0°C to 40°C / 32°F to 104°F
Ambient HumidityLess than 90%
WeightApprox. 93 g (3.3 oz)
DimensionsW: 32.6 mm H: 38.6 mm D: 41 mm
(1.28" x 1.52" x 1.61")
Protruding portion is not included
Supplier's Site Datasheet

Technical Specifications

  Toshiba Imaging Systems Division
Product Category Video Cameras
Product Number IK-HD3
Product Name 3-chip HD Video Cameras
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Unlock Full Specs
to access all available technical data

Similar Products

Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 300182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details