Toshiba Imaging Systems Division 3-CMOS Video Cameras IK-HD5

Description
Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and near-infrared visualization. IK-HD5U configuration includes advanced features particularly well suited for microscopy applications including USB3 output, freeze frame and longer exposure up to 1 second (60 frames). This HD camera can be used for any HD video application as well as applications which use fluorescing agents. While the IK-HD5 is not an approved IEC60601 medical device, its imaging capabilities are well-suited as a component of surgical microscopy, endoscopy, IR inspection and defense imaging systems. Image Sensor 3-CMOS, 1/2.9 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard (59.94 Hz setting) F11 standard (50 Hz setting) (at 2000 lx, 3000 K) Minimum Illumination 4.8 lx (59.94 Hz setting) 4.0 lx (50 Hz setting)) at F2.2 , 20 dB, BINNING: ON 9.6 lx (59.94 Hz setting) 8.0 lx (50 Hz setting) at F2.2, 20 dB, BINNING: OFF S/N Ratio 56 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Operation Temperature 0°C to 40°C / 32°F to 104°F Operation Humidity Less than 90% (non-condensing) Weight Approx. 93 g (3.3 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included
Datasheet
Description
Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and near-infrared visualization. IK-HD5U configuration includes advanced features particularly well suited for microscopy applications including USB3 output, freeze frame and longer exposure up to 1 second (60 frames). This HD camera can be used for any HD video application as well as applications which use fluorescing agents. While the IK-HD5 is not an approved IEC60601 medical device, its imaging capabilities are well-suited as a component of surgical microscopy, endoscopy, IR inspection and defense imaging systems. Image Sensor 3-CMOS, 1/2.9 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard (59.94 Hz setting) F11 standard (50 Hz setting) (at 2000 lx, 3000 K) Minimum Illumination 4.8 lx (59.94 Hz setting) 4.0 lx (50 Hz setting)) at F2.2 , 20 dB, BINNING: ON 9.6 lx (59.94 Hz setting) 8.0 lx (50 Hz setting) at F2.2, 20 dB, BINNING: OFF S/N Ratio 56 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Operation Temperature 0°C to 40°C / 32°F to 104°F Operation Humidity Less than 90% (non-condensing) Weight Approx. 93 g (3.3 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-CMOS Video Cameras - IK-HD5 - Toshiba Imaging Systems Division
Irvine, CA, USA
3-CMOS Video Cameras
IK-HD5
3-CMOS Video Cameras IK-HD5
Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and near-infrared visualization. IK-HD5U configuration includes advanced features particularly well suited for microscopy applications including USB3 output, freeze frame and longer exposure up to 1 second (60 frames). This HD camera can be used for any HD video application as well as applications which use fluorescing agents. While the IK-HD5 is not an approved IEC60601 medical device, its imaging capabilities are well-suited as a component of surgical microscopy, endoscopy, IR inspection and defense imaging systems. Image Sensor 3-CMOS, 1/2.9 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard (59.94 Hz setting) F11 standard (50 Hz setting) (at 2000 lx, 3000 K) Minimum Illumination 4.8 lx (59.94 Hz setting) 4.0 lx (50 Hz setting)) at F2.2 , 20 dB, BINNING: ON 9.6 lx (59.94 Hz setting) 8.0 lx (50 Hz setting) at F2.2, 20 dB, BINNING: OFF S/N Ratio 56 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Operation Temperature 0°C to 40°C / 32°F to 104°F Operation Humidity Less than 90% (non-condensing) Weight Approx. 93 g (3.3 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included

Toshiba introduces the latest 3-CMOS camera innovation, a progressive-scan full-HD 1080p/1080i video camera featuring 3G-SDI/HD-SDI and DVI-D or USB3.0 and DVI-D outputs and removable optical low pass filter (OLPF) for dual-mode imaging applications switchable between visible light and near-infrared visualization. IK-HD5U configuration includes advanced features particularly well suited for microscopy applications including USB3 output, freeze frame and longer exposure up to 1 second (60 frames). This HD camera can be used for any HD video application as well as applications which use fluorescing agents. While the IK-HD5 is not an approved IEC60601 medical device, its imaging capabilities are well-suited as a component of surgical microscopy, endoscopy, IR inspection and defense imaging systems.

Image Sensor3-CMOS, 1/2.9 inch, 2.1MP progressive
Output ResolutionHorizontal : 1920, Vertical : 1080
Resolution : H
Resolution : V
1000 TV lines standard
1000 TV lines standard
SensitivityF10 standard (59.94 Hz setting)
F11 standard (50 Hz setting)
(at 2000 lx, 3000 K)
Minimum Illumination4.8 lx (59.94 Hz setting)
4.0 lx (50 Hz setting))
at F2.2 , 20 dB, BINNING: ON
9.6 lx (59.94 Hz setting)
8.0 lx (50 Hz setting)
at F2.2, 20 dB, BINNING: OFF
S/N Ratio56 dB standard
AGC: OFF, Gamma: OFF, Enhance: OFF
Operation Temperature0°C to 40°C / 32°F to 104°F
Operation HumidityLess than 90% (non-condensing)
WeightApprox. 93 g (3.3 oz)
DimensionsW: 32.6 mm H: 38.6 mm D: 41 mm
(1.28" x 1.52" x 1.61")
Protruding portion is not included
Supplier's Site Datasheet

Technical Specifications

  Toshiba Imaging Systems Division
Product Category Video Cameras
Product Number IK-HD5
Product Name 3-CMOS Video Cameras
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details