Toshiba Imaging Systems Division UltraHD 4K Output Video Cameras IK-4K

Description
Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications from scientific imaging, life sciences, and defense to professional broadcast. When 4K images are desired and space is limited, the IK-4K delivers exceptional color performance with remarkable details, providing absolutely the best images possible. Image Sensor 3-CMOS, 1/2.9", progressive Output Matrix Horizontal: 3840, Vertical : 2160 UHD 4K mode Horizontal: 1920, Vertical: 1080 HD 1080p/1080i Output Resolution H/V 1600 TV lines standard UltraHD 4K mode 1000 TV lines or more 1080p/1080i modes Sensitivity F5.6 standard (59.94 Hz setting) F6.1 standard (50 Hz setting) (at 2000 lx, 3000K) Minimum Illumination 19.5 lx (59.94 Hz setting) 16.2 lx (50 Hz setting) at F2.2, 24 dB S/N Ratio 58 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Color matrix: OFF, Color temp: 5600K Operation Temperature 0°C to 40°C / 32°F to 104°F Operation Humidity Less than 90% (non-condensing) Weight Approx. 70 g (2.5 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included
Datasheet
Description
Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications from scientific imaging, life sciences, and defense to professional broadcast. When 4K images are desired and space is limited, the IK-4K delivers exceptional color performance with remarkable details, providing absolutely the best images possible. Image Sensor 3-CMOS, 1/2.9", progressive Output Matrix Horizontal: 3840, Vertical : 2160 UHD 4K mode Horizontal: 1920, Vertical: 1080 HD 1080p/1080i Output Resolution H/V 1600 TV lines standard UltraHD 4K mode 1000 TV lines or more 1080p/1080i modes Sensitivity F5.6 standard (59.94 Hz setting) F6.1 standard (50 Hz setting) (at 2000 lx, 3000K) Minimum Illumination 19.5 lx (59.94 Hz setting) 16.2 lx (50 Hz setting) at F2.2, 24 dB S/N Ratio 58 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Color matrix: OFF, Color temp: 5600K Operation Temperature 0°C to 40°C / 32°F to 104°F Operation Humidity Less than 90% (non-condensing) Weight Approx. 70 g (2.5 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UltraHD 4K Output Video Cameras - IK-4K - Toshiba Imaging Systems Division
Irvine, CA, USA
UltraHD 4K Output Video Cameras
IK-4K
UltraHD 4K Output Video Cameras IK-4K
Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications from scientific imaging, life sciences, and defense to professional broadcast. When 4K images are desired and space is limited, the IK-4K delivers exceptional color performance with remarkable details, providing absolutely the best images possible. Image Sensor 3-CMOS, 1/2.9", progressive Output Matrix Horizontal: 3840, Vertical : 2160 UHD 4K mode Horizontal: 1920, Vertical: 1080 HD 1080p/1080i Output Resolution H/V 1600 TV lines standard UltraHD 4K mode 1000 TV lines or more 1080p/1080i modes Sensitivity F5.6 standard (59.94 Hz setting) F6.1 standard (50 Hz setting) (at 2000 lx, 3000K) Minimum Illumination 19.5 lx (59.94 Hz setting) 16.2 lx (50 Hz setting) at F2.2, 24 dB S/N Ratio 58 dB standard AGC: OFF, Gamma: OFF, Enhance: OFF Color matrix: OFF, Color temp: 5600K Operation Temperature 0°C to 40°C / 32°F to 104°F Operation Humidity Less than 90% (non-condensing) Weight Approx. 70 g (2.5 oz) Dimensions W: 32.6 mm H: 38.6 mm D: 41 mm (1.28" x 1.52" x 1.61") Protruding portion is not included

Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications from scientific imaging, life sciences, and defense to professional broadcast. When 4K images are desired and space is limited, the IK-4K delivers exceptional color performance with remarkable details, providing absolutely the best images possible.

Image Sensor3-CMOS, 1/2.9", progressive
Output MatrixHorizontal: 3840, Vertical : 2160 UHD 4K mode
Horizontal: 1920, Vertical: 1080 HD 1080p/1080i
Output Resolution H/V1600 TV lines standard UltraHD 4K mode
1000 TV lines or more 1080p/1080i modes
SensitivityF5.6 standard (59.94 Hz setting)
F6.1 standard (50 Hz setting)
(at 2000 lx, 3000K)
Minimum Illumination19.5 lx (59.94 Hz setting)
16.2 lx (50 Hz setting)
at F2.2, 24 dB
S/N Ratio58 dB standard
AGC: OFF, Gamma: OFF, Enhance: OFF
Color matrix: OFF, Color temp: 5600K
Operation Temperature0°C to 40°C / 32°F to 104°F
Operation HumidityLess than 90% (non-condensing)
WeightApprox. 70 g (2.5 oz)
DimensionsW: 32.6 mm H: 38.6 mm D: 41 mm
(1.28" x 1.52" x 1.61")
Protruding portion is not included
Supplier's Site Datasheet

Technical Specifications

  Toshiba Imaging Systems Division
Product Category Video Cameras
Product Number IK-4K
Product Name UltraHD 4K Output Video Cameras
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 278560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Physical Dome
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details