Panavision, Inc. Datasheets for Video Cameras

Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more

Product Name Notes
65mm Cameras Panavision 65mm cameras use a 5-perforation pull-down, 65mm film, and many of the same accessories as our 35mm cameras. The 65mm format uses the maximum negative area for...
Optics, Camera and Color working together in as an integrated system. Living Color A decade into the file-based era, cinematographers finally have a digital camera that offers an aesthetic worth...
A mini camera, with huge potential! The latest addition to the Arri Alexa family, the Mini offers the same image qualities and rugged build quality of previous Alexas, housed in...
Building on the success of the original Panaflex 35mm camera introduced in 1972, the Gold (1976) and Gold II (1987) continue to provide reliable film capture. The Gold and GII...
Combining a traditional mirror shutter with cutting edge digital sensor technology, the Alexa XT Studio offers a unique digital camera for cinematographers who require a true optical viewfinder and natural...
Now available for Panavision rental, the RED Helium 8k. Capable of shooting motion and stills in 8K 2.4:1 at up to 75 frames per second (fps), or 8K Full Format...
The 4k VariCam 35 next-generation modular two-piece design will deliver unprecedented flexibility, allowing you to move between the worlds of cinema, TV episodic, sports, documentary, and other content creation with...
The Alexa has proved itself as a powerful and high quality camera for Film, Television and Commercial markets. With exceptional image performance, versatile workflows and robust reliability, the Alexa Classic...
The Alexa XT introduced a range of improvements to the Alexa family including onboard ARRIRAW recording, improved ProRes/DNxHD recording and an open gate sensor for better VFX performance. The XT...
The Arri Alexa is a complete 35-format digital cinematography system designed for the motion picture and broadcast market, which can draw on an extensive range of prime and zoom lenses,...
The F35 CineAlta – based on the technology of the Sony HDW-F900 and the F23 – has been “Panavised” for use with many of the Panavision® standard 35mm film camera...
The Genesis has a well-earned reputation for reliability, on-set efficiency, and trouble free post-production. More than just a camera , Genesis is a complete system that features high quality recording...
The Millennium exemplifies Panavision's tradition of excellence in 35mm film camera design. This lightweight studio quiet camera converts easily into hand held or Steadicam configuration, and as with all previous...
The Millennium XL2 is the latest realization of Panavision’s history of excellence in 35mm film camera design. Thanks to the suggestions of camera crews and directors, the Millennium XL2 has...
The Panaflex Lightweight is a perfect camera for Steadicam or remote crane use. With a body made of magnesium and all non-essential items removed, this is one of the lightest...
The Panaflex Platinum has a long and proud history as a reliable, sync-sound quiet, 35mm film camera. It uses all Panavision 35mm lenses and accessories. Top- or rear-mountable 500 foot...
The Phantom Flex 4K is Vision Research’s latest offering for the Motion Picture market. Lower image noise and a higher dynamic range than the Flex 2K make this a very...
The RED camera family has proved to be a popular choice for all levels of cinematography from major studio pictures to experimental music videos. RED technology is known for its...
The Sony F55 has all the features you need to capture highest-quality digital images. With 8.9 megapixels (effective), the F55's 4K image sensor enables a single camera to provide gorgeous...
With separate camera head and body, the Alexa XT M (M=Modular) is a flexible solution for difficult and demanding applications. The system has been tailored for aerial photography and 3D...