Panavision, Inc. Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| Optics, Camera and Color working together in as an integrated system. Living Color A decade into the file-based era, cinematographers finally have a digital camera that offers an aesthetic worth... | |
| A mini camera, with huge potential! The latest addition to the Arri Alexa family, the Mini offers the same image qualities and rugged build quality of previous Alexas, housed in... | |
| Combining a traditional mirror shutter with cutting edge digital sensor technology, the Alexa XT Studio offers a unique digital camera for cinematographers who require a true optical viewfinder and natural... | |
| Now available for Panavision rental, the RED Helium 8k. Capable of shooting motion and stills in 8K 2.4:1 at up to 75 frames per second (fps), or 8K Full Format... | |
| The 4k VariCam 35 next-generation modular two-piece design will deliver unprecedented flexibility, allowing you to move between the worlds of cinema, TV episodic, sports, documentary, and other content creation with... | |
| The Alexa has proved itself as a powerful and high quality camera for Film, Television and Commercial markets. With exceptional image performance, versatile workflows and robust reliability, the Alexa Classic... | |
| The Alexa XT introduced a range of improvements to the Alexa family including onboard ARRIRAW recording, improved ProRes/DNxHD recording and an open gate sensor for better VFX performance. The XT... | |
| The Arri Alexa is a complete 35-format digital cinematography system designed for the motion picture and broadcast market, which can draw on an extensive range of prime and zoom lenses,... | |
| The F35 CineAlta – based on the technology of the Sony HDW-F900 and the F23 – has been “Panavised” for use with many of the Panavision® standard 35mm film camera... | |
| The Genesis has a well-earned reputation for reliability, on-set efficiency, and trouble free post-production. More than just a camera , Genesis is a complete system that features high quality recording... | |
| The Phantom Flex 4K is Vision Research’s latest offering for the Motion Picture market. Lower image noise and a higher dynamic range than the Flex 2K make this a very... | |
| The RED camera family has proved to be a popular choice for all levels of cinematography from major studio pictures to experimental music videos. RED technology is known for its... | |
| The Sony F55 has all the features you need to capture highest-quality digital images. With 8.9 megapixels (effective), the F55's 4K image sensor enables a single camera to provide gorgeous... | |
| With separate camera head and body, the Alexa XT M (M=Modular) is a flexible solution for difficult and demanding applications. The system has been tailored for aerial photography and 3D... |