Panavision, Inc. Film Cinematic Movie Cameras Panavision® Large Format System 65

Description
65mm Cameras Panavision 65mm cameras use a 5-perforation pull-down, 65mm film, and many of the same accessories as our 35mm cameras. The 65mm format uses the maximum negative area for highest possible widescreen image capture quality. 65MM Panaflex System 65 Studio Camera - 65SPFX Panavision introduced the Panaflex® System 65 camera in 1991 as an update to their earlier Panavision System 65 or Panavision Super 70. It uses all Panavision 65mm lenses and 65mm accessories. It's 400 foot or 1000 foot displacement film magazines may be top-mounted to minimize camera length or rear-mounted to minimize height. Its standard, color corrected optical viewfinder – one of the brightest viewfinders on any 65mm camera – features the familiar Panaglow® illuminated frame lines found on all Panavision cameras and a brightness control for the Panaglow. Viewfinders are available in short, intermediate and long configurations, allowing both studio and hand held configurations. The intermediate and long viewfinders contain an image magnifier for critical eye focus. Panavision offers a wide variety of ground glasses with any marking or combination of markings. The camera has a crystal-controlled speed range of 4-36 fps forward. (The camera does not run in reverse.) An adjustable focal plane shutter range of 50-180 degrees, full-fitting dual registration pins with guide blocks on one side of the film, and dual two-pin pull down claws make this one of the quietest film cameras in the world, with sound levels measured at less than 26 dB with film.
Description
65mm Cameras Panavision 65mm cameras use a 5-perforation pull-down, 65mm film, and many of the same accessories as our 35mm cameras. The 65mm format uses the maximum negative area for highest possible widescreen image capture quality. 65MM Panaflex System 65 Studio Camera - 65SPFX Panavision introduced the Panaflex® System 65 camera in 1991 as an update to their earlier Panavision System 65 or Panavision Super 70. It uses all Panavision 65mm lenses and 65mm accessories. It's 400 foot or 1000 foot displacement film magazines may be top-mounted to minimize camera length or rear-mounted to minimize height. Its standard, color corrected optical viewfinder – one of the brightest viewfinders on any 65mm camera – features the familiar Panaglow® illuminated frame lines found on all Panavision cameras and a brightness control for the Panaglow. Viewfinders are available in short, intermediate and long configurations, allowing both studio and hand held configurations. The intermediate and long viewfinders contain an image magnifier for critical eye focus. Panavision offers a wide variety of ground glasses with any marking or combination of markings. The camera has a crystal-controlled speed range of 4-36 fps forward. (The camera does not run in reverse.) An adjustable focal plane shutter range of 50-180 degrees, full-fitting dual registration pins with guide blocks on one side of the film, and dual two-pin pull down claws make this one of the quietest film cameras in the world, with sound levels measured at less than 26 dB with film.

Suppliers

Company
Product
Description
Supplier Links
Film Cinematic Movie Cameras - Panavision® Large Format System 65 - Panavision, Inc.
Woodland Hills, CA, USA
Film Cinematic Movie Cameras
Panavision® Large Format System 65
Film Cinematic Movie Cameras Panavision® Large Format System 65
65mm Cameras Panavision 65mm cameras use a 5-perforation pull-down, 65mm film, and many of the same accessories as our 35mm cameras. The 65mm format uses the maximum negative area for highest possible widescreen image capture quality. 65MM Panaflex System 65 Studio Camera - 65SPFX Panavision introduced the Panaflex® System 65 camera in 1991 as an update to their earlier Panavision System 65 or Panavision Super 70. It uses all Panavision 65mm lenses and 65mm accessories. It's 400 foot or 1000 foot displacement film magazines may be top-mounted to minimize camera length or rear-mounted to minimize height. Its standard, color corrected optical viewfinder – one of the brightest viewfinders on any 65mm camera – features the familiar Panaglow® illuminated frame lines found on all Panavision cameras and a brightness control for the Panaglow. Viewfinders are available in short, intermediate and long configurations, allowing both studio and hand held configurations. The intermediate and long viewfinders contain an image magnifier for critical eye focus. Panavision offers a wide variety of ground glasses with any marking or combination of markings. The camera has a crystal-controlled speed range of 4-36 fps forward. (The camera does not run in reverse.) An adjustable focal plane shutter range of 50-180 degrees, full-fitting dual registration pins with guide blocks on one side of the film, and dual two-pin pull down claws make this one of the quietest film cameras in the world, with sound levels measured at less than 26 dB with film.

65mm Cameras

Panavision 65mm cameras use a 5-perforation pull-down, 65mm film, and many of the same accessories as our 35mm cameras. The 65mm format uses the maximum negative area for highest possible widescreen image capture quality.

65MM Panaflex System 65 Studio Camera - 65SPFX

Panavision introduced the Panaflex® System 65 camera in 1991 as an update to their earlier Panavision System 65 or Panavision Super 70. It uses all Panavision 65mm lenses and 65mm accessories. It's 400 foot or 1000 foot displacement film magazines may be top-mounted to minimize camera length or rear-mounted to minimize height.

Its standard, color corrected optical viewfinder – one of the brightest viewfinders on any 65mm camera – features the familiar Panaglow® illuminated frame lines found on all Panavision cameras and a brightness control for the Panaglow. Viewfinders are available in short, intermediate and long configurations, allowing both studio and hand held configurations. The intermediate and long viewfinders contain an image magnifier for critical eye focus. Panavision offers a wide variety of ground glasses with any marking or combination of markings.

The camera has a crystal-controlled speed range of 4-36 fps forward. (The camera does not run in reverse.) An adjustable focal plane shutter range of 50-180 degrees, full-fitting dual registration pins with guide blocks on one side of the film, and dual two-pin pull down claws make this one of the quietest film cameras in the world, with sound levels measured at less than 26 dB with film.

Supplier's Site

Technical Specifications

  Panavision, Inc.
Product Category Video Cameras
Product Number Panavision® Large Format System 65
Product Name Film Cinematic Movie Cameras
Camera Function Video
Monochrome / Color Color
Imaging Technology Film Camera
Application / Industry Broadcast
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details