Panavision, Inc. Datasheets for CMOS Cameras

Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually. 
CMOS Cameras: Learn more

Product Name Notes
Optics, Camera and Color working together in as an integrated system. Living Color A decade into the file-based era, cinematographers finally have a digital camera that offers an aesthetic worth...
A mini camera, with huge potential! The latest addition to the Arri Alexa family, the Mini offers the same image qualities and rugged build quality of previous Alexas, housed in...
Now available for Panavision rental, the RED Helium 8k. Capable of shooting motion and stills in 8K 2.4:1 at up to 75 frames per second (fps), or 8K Full Format...
The Phantom Flex 4K is Vision Research’s latest offering for the Motion Picture market. Lower image noise and a higher dynamic range than the Flex 2K make this a very...