GAF Datasheets for Rubber Adhesives and Sealants

Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Rubber Adhesives and Sealants: Learn more

Product Name Notes
EverGuard® Caulk Description Elastomeric sealant Benefit/Application Suitable for sealing upper lip of exposed termination bars Suitable for sealing around upper edge of penetration clamping rings Meets ASTM C-920-87, Type S,...
EverGuard® H20 Bonding Adhesive Description Water-based rubberized adhesive for PVC-based and TPO-based membranes Benefit/Application Two-surface contact adhesive applied to both underside of smooth surfaced membrane and substrate surface Suitable for...
EverGuard® PVC Bonding Adhesive Description Solvent-based rubberized adhesive for use with PVC-based membranes Benefit/Application Two-surface contact adhesive applied to both underside of membrane and substrate surface Suitable for roofing and...
EverGuard® TPO Bonding Adhesive Description Solvent-based rubberized adhesive for use withTPO-based membranes Benefit/Application Two-surface contact adhesive applied to both underside of smooth surfaced membrane and substrate surface Compatible with isocyanurate...
Elastomeric Roof Coating Topcoat® 322 White Elastomeric Coating is a styrene acrylic-based roof coating that forms a seamless and flexible layer of protection for your roof. This coating is designed...