GAF Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| EverGuard® 2-Part Pourable Sealant Description 100% solids urethane two-part sealant Benefit/Application Suitable for filling sealant pans at irregularly-shaped penetrations | |
| EverGuard® Caulk Description Elastomeric sealant Benefit/Application Suitable for sealing upper lip of exposed termination bars Suitable for sealing around upper edge of penetration clamping rings Meets ASTM C-920-87, Type S,... | |
| EverGuard® TPO Primer Description Standard solvent-based primer Benefit/Application Solvent-based primer for metal edges cover tape Prepares TPO membrane and metal edges prior to installation of EverGuard® TPO Cover Tape Apply... | |
| EverGuard® TPO Seam Cleaner Description Solvent-based seam cleaner Benefit/Application Use to clean exposed or contaminated seams prior to heat welding to remove any residual soap or revitalize aged membranes. | |
| EverGuard® Water Block Description One-part butyl-based high-viscosity sealant Benefit/Application Suitable for sealing between flashing membrane and substrate surface behind exposed termination bars Suitable for sealing between roofing membrane and drain... | |
| EverGuard® TPO & PVC Cut Edge Sealant Description Sealant used at any non-factory edge of TPO and PVC membrane Benefit/Application Used to seal non-factory edges (cut edges) as a final... | |
| GAF Asphalt Primer Description General purpose solvent-based asphalt primer Benefit/Application Meets ASTM D-41 Asphalt primer required prior to application of roofing asphalt Seals and conditions surface of old smooth and... | |
| Description Matrix™ 201 Premium SBS Flashing Cement is a premium, asbestos-free formulation for use as a cold-applied bonding agent in SBS modified asphalt roof systems. The high level of modifiers... | |
| Description MATRIX™ 202 SBS Flashing Cement is a high quality, asbestos free formulation for use as a cold-applied bonding agent for SBS modified bitumen roof systems. Heavy, “trowel-grade” consistency makes... | |
| Description MATRIX™ 203 Plastic Roof Cement is a general purpose, asbestos free formulation for use as a cold-applied sealant and repair material in all types of roof systems. This product... | |
| Description MATRIX™ 204 Wet/Dry Roof Cement is a general purpose, asbestos free formulation for wet weather repair of roof leaks. This product has unique water displacing characteristics, which ensure superior... | |
| Elastomeric Roof Coating Topcoat® 322 White Elastomeric Coating is a styrene acrylic-based roof coating that forms a seamless and flexible layer of protection for your roof. This coating is designed... |