GAF Datasheets for Roof Vents and Ventilators

Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof.
Roof Vents and Ventilators: Learn more

Product Name Notes
Cobra® Fascia Vent Attic Intake Ventilation on a Coil! Effective attic ventilation is critical for a long-lasting roof! A properly balanced attic ventilation system will help to: Remove excess...
“Failing to properly install intake ventilation can render your attic ventilation system virtually useless!” An estimated 9 out of every 10 homes in North America have inadequate attic ventilation systems.
A properly balanced attic ventilation system will help to: Remove excess heat and moisture to protect your roof from premature deterioration Prevent roof rot in your attic or roof deck...
Available in Two Power Sources...
Deluxe turbines are designed with upper and lower stainless steel ball bearing systems for years of trouble-free operation! Deluxe turbines are available in 12" or 14" sizes, galvanized or aluminum...
Effective attic ventilation is critical for a long-lasting roof — yet most homes have insufficient attic ventilation! A Dual Powered Roof Exhaust Vent will help to: Remove excess heat and...
Effective attic ventilation is critical for a long-lasting roof — yet most homes have insufficient attic ventilation! A Solar-Powered Roof Exhaust Vent will help to: Remove excess heat and moisture...
Effective attic ventilation is critical for a long-lasting roof! A properly balanced attic ventilation system will help to: Remove excess heat and moisture to protect your roof from premature deterioration...
Effective attic ventilation is critical for a long-lasting roof—yet most homes have insufficient attic ventilation! A Solar Powered Ridge Vent will help to: Provide increased airflow over typical ridge vents,...
Effective attic ventilation is critical for a long-lasting roof. However, over the last 30-40 years, the changing architectural style of many homes has made proper ridge venting impractical. A Cobra®...
Gable mount attic ventilators are a great choice for exhaust ventilation because they are the easiest power vent to install and won’t detract from the appearance of your roof! Features...
Master Flow Adjustable Versa Caps are recommended to be used with flue, hot stack or B-vent installations. The caps are adjustable to fit pipes with various outside diameters using an...
Master Flow Roof Flashings encase pipes that extend through the roof to protect roof openings against the elements. Tapered stack adapts to various roof pitches. Installs using appropriate roofing nails.
Master Flow vent caps are used to cap pipes extending through the roof. They help provide rain, snow and debris protection. Sturdy galvanized steel construction Provides protection against rain, snow...
Master Flow’s aluminum Goose Neck Vents are used for venting appliances like bath fans or range hoods and to cover an exhaust pipe extending through a roof. The unit includes...
Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a...
Master Flow® offers a complete line of quality choices. In fact, we’re so confident in the performance of our louvers that we offer a four-year ltd. warranty! When you...
Master Flow® power ventilators (roof or gable mount) are your best overall investment in attic ventilation. While they may cost more to install than other types of ventilation, they...
Master Flow® Whole House Fans are smart energy savers for any climate where air conditioning costs are a concern. They allow you to beat the heat by forcing hot...
Quality-Built...
Roof jacks are used to receive and cover duct pipes extending through the roof from kitchen and bath fans, as well as attic ventilation. Our design provides maximum leak protection...
Roof Jacks are used to receive and cover duct pipes extending through the roof from kitchen and bath fans, as well as for attic ventilation. Our design provides maximum leak...
Storm Collars are designed for use around pipes penetrating through roofs. This 30-gauge storm collar is made of zinc-coated galvanized steel. Made of zinc-coated galvanized steel 30-gauge
Used as boot flashings around pipes extending through roof. Product is designed to adjust to most roof pitches. Malleable to fit around most soil pipes
Remove excess heat and moisture to protect your roof from premature deterioration Prevent roof rot in your attic or roof deck Minimize peeling and extend the life of exterior and...