Taiwan King Lung Chin PTC Co., Ltd. Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| KLC’s STW Series High Voltage PTC Air Heaters are engineered for advanced thermal management in demanding environments. Designed with a focus on safety, efficiency, and global compliance, the STW series... | |
| SH type with high Voltage is also Available. Contact us for Customizing your Thermal Solution now ! If you require 3D simulation or STEP files for your project, please feel... | |
| Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are CSA, UL & CE recognized. For first order, it is recommended... | |
| The PTC heat output can be regulated by the airflow applied in typical applications of heat generation. The higher the airflow, the higher the heat output and power(wattage). | |
| This newly designed TH type PTC air heater comes with two tube pitches. The standard pitch is 31mm, for special designs we can also make PTC air heater with tube... |
| << Prev | Next >> |