Taiwan King Lung Chin PTC Co., Ltd. Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Compact & Efficient Heating Solution – delivers rapid heating, and reliable performance. Ideal for EVs, HVAC, medical devices, and industrial equipment. | |
| Energy-Efficient Multi-Stage Heating, featuring multi-stage heating for enhanced energy efficiency and extended lifespan. Ideal for various applications with customizable options. | |
| Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service... | |
| KLC’s STW Series High Voltage PTC Air Heaters are engineered for advanced thermal management in demanding environments. Designed with a focus on safety, efficiency, and global compliance, the STW series... | |
| KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under... | |
| MTH Type PTC Air Heaters | High-Efficiency Self-Regulating Heating Solutions from KLC – Energy-efficient, Safe, and Ideal for HVAC, EVs, dryers, and industrial applications. UL & CSA ready. | |
| SH type with high Voltage is also Available. Contact us for Customizing your Thermal Solution now ! If you require 3D simulation or STEP files for your project, please feel... | |
| Stable Surface Temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy Oxidation and corrosion resistance High efficiency Long service life | |
| Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are CSA, UL & CE recognized. For first order, it is recommended... | |
| Taiwan KLC’s PTC Heat Conductors comes in various sizes and mounting options for ease of installation. Utilizing PTC’s self-regulating characteristics, PTC Heat Conductors is a safe and energy-saving choice for... | |
| The PTC heat output can be regulated by the airflow applied in typical applications of heat generation. The higher the airflow, the higher the heat output and power(wattage). | |
| This newly designed TH type PTC air heater comes with two tube pitches. The standard pitch is 31mm, for special designs we can also make PTC air heater with tube... |
| Next >> |