Taiwan King Lung Chin PTC Co., Ltd. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| KLC developed a simple to use Digital Temperature Time Control device to be used with our heater product range for lab testing, room heating or end product temperature control. Most... | |
| The 4 Phase Temperature Controller uses the PWM mechanism to control power input, giving four settings of 25%, 50%, 75% and 100% power inputs. Hence, the output temperature varies depending... | |
| The Micro Temperature Controller ‘s small, compact design(patented) provides a quick solution for implementing heating features into your existing designs without the hassle of reorganize circuit layouts. It’s robust feature... |