Taiwan King Lung Chin PTC Co., Ltd. Datasheets for Ceramic Fiber Heaters
Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing.
Ceramic Fiber Heaters: Learn more
| Product Name | Notes |
|---|---|
| Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service... | |
| KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under... | |
| Stable Surface Temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy Oxidation and corrosion resistance High efficiency Long service life |