Taiwan King Lung Chin PTC Co., Ltd. Datasheets for Air Heaters

Air heaters are devices used to heat air.  They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more

Page: 1 2 3 4 5 6 7 10 20
Product Name Notes
Compact & Efficient Heating Solution – delivers rapid heating, and reliable performance. Ideal for EVs, HVAC, medical devices, and industrial equipment.
Energy-Efficient Multi-Stage Heating, featuring multi-stage heating for enhanced energy efficiency and extended lifespan. Ideal for various applications with customizable options.
Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service...
KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under...
MTH Type PTC Air Heaters | High-Efficiency Self-Regulating Heating Solutions from KLC – Energy-efficient, Safe, and Ideal for HVAC, EVs, dryers, and industrial applications. UL & CSA ready.
Stable Surface Temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy Oxidation and corrosion resistance High efficiency Long service life
Taiwan KLC’s PTC Heat Conductors comes in various sizes and mounting options for ease of installation. Utilizing PTC’s self-regulating characteristics, PTC Heat Conductors is a safe and energy-saving choice for...
The PTC heat output can be regulated by the airflow applied in typical applications of heat generation. The higher the airflow, the higher the heat output and power(wattage).

Next >>