Moons' Electric Co. Ltd. Datasheets for Stepper Motors (rotary)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more
| Product Name | Notes |
|---|---|
| ● Advancede Current Control ● Anti-Resonance ● Microstep Emulation ● Torque Ripple Smoothing ● Stall Detection & Stall Prevention | |
| ● Anti-Resonance ● Torque Ripple Smoothing ● Microstep Emulation ● Stall Detection and Stall Prevention ● Dynamic Current Control ● Command Signal Smoothing | |
| ● Corrosion resistant coating inside and outside ● Withstand salt air spray test for long durations ● Available options for Wire Harness | |
| ● High Resolution,Low Noise ● High Torque,Low Vibration ● High Efficiency ● Available options for Flexible Coupling, Damper | |
| ● High Resolution,Low Noise ● High Torque,Low Vibration ● High Efficiency ● Available options for Wire Harness, Flexible Coupling, Damper | |
| ● High Torque, Low Losses, Small Size, High Efficiency ● Low Temperature Rise: Ideal for 3D printers, significantly less heat than other extruder motors ● Quieter & Smoother: Improved manufacturing... | |
| ● High Torque ● High Efficiency ● Low Noise,Low Losses | |
| ● High Torque ● High Efficiency ● Low Noise,Low Losses ● Available options for Flexible Coupling | |
| ● High Torque ● High Efficiency ● Low Noise,Low Losses ● Available options for Wire Harness, Flexible Coupling | |
| ● High Torque ● Long Life, Low Losses ● Small Size, High Efficiency ● Available options for Wire Harness, Flexible Coupling, Damper | |
| ● High Torque ● Long Life,Low Losses ● Small Size,High Efficiency ● Available options for Wire Harness, Flexible Coupling, Damper | |
| ● Low Inertia,Quick Response ● High Torque,High Efficiency ● Low Vibration,Low Noise ● Available options for Drives, Flexible Coupling, Damper | |
| ● Low Inertia,Quick Response ● High Torque,High Efficiency ● Low Vibration,Low Noise ● Available options for Drives, Wire Harness, Flexible Coupling, Damper | |
| ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design | |
| ● Multi-axis field bus control ●Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design | |
| ● NEMA11 Integrated Stepper Motors ● Torque Ripple Smoothing ● Microstep Emulation ● Stall Detection and Stall Prevention ● Dynamic Current Control ● Command Signal Smoothing | |
| ● Permanent Magnet Stepper Motor ● Operating Voltage Range: 9-30VDC ● Up to 28 oz-in of Bipolar Output Torque ● RoHS Compliant | |
| ● Permanent Magnet Stepper Motor ● Operating Voltage Range: 9-30VDC ● Up to 59 oz-in of Bipolar Output Torque ● RoHS Compliant | |
| ● Ultra high torque,High Efficiency ● Smoother & Quieter,Low Inertia ● Quick Response,Easy Upgrading and Updating ● Available options for Flexible Coupling | |
| ● Ultra high torque,High Efficiency ● Smoother & Quieter,Low Inertia ● Quick Response,Easy Upgrading and Updating ● Available options for Wire Harness, Flexible Coupling | |
| ● Ultra high torque ● High Efficency ● Low Inertia ● Quick Response ● Low Vibration ● Low Noise | |
| UL1061,AWG26,300±10m m(11.8±0.4in) | |
| UL3266,AWG22,300±10m m(11.8±0.4in) | |
| UL3266,AWG26,300±10m m(11.8±0.4in) |
| << Prev |