Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
MOONS' ELECTRIC CO. LTD.
WIRE HARNESS04490 -- CABLES FOR STEPPER MOTOR
Moons' Electric Co. Ltd.
Cables for Stepper Motor
Wire Harness04490
Description
UL3266,AWG26,300±10m m(11.8±0.4in)
Moons' Electric Co. Ltd.
Done
Description
UL3266,AWG26,300±10m m(11.8±0.4in)
Suppliers
Company
Product
Description
Supplier Links
Moons' Electric Co. Ltd.
Minhang District, China
Cables for Stepper Motor
Wire Harness04490
Cables for Stepper Motor
Wire Harness04490
UL3266,AWG26,300±10m m(11.8±0.4in)
UL3266,AWG26,300±10m
m(11.8±0.4in)
Supplier's Site
Technical Specifications
Moons' Electric Co. Ltd.
Product Category
Stepper Motors (rotary)
Product Number
Wire Harness04490
Product Name
Cables for Stepper Motor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology
Series 1509 ... B 4 Pole Technology
Specs
DC Voltage Range
6.0 VDC
Torque Constant
0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia
9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details
GEEPLUS Inc.
DSMH Series Hybrid Stepping Motor
DSM4239H-14170
Specs
Stepper Construction
Permanent Magnet
Holding Torque
62 In-oz (44 N-cm)
Step Angle
1.80 degrees
View Details
Constar Motion Co., Ltd
Micro Stepper Motor
1011P0209
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details
Festo Corporation
Servo motor
EMMS-AS-55-MK-HS-TMB-S1
Specs
DC Voltage Range
565.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.8000 amps
View Details