TONGYU Technology Co., Ltd. Custom Cooling Plate TY-L01

Description
Name: Custom Cooling Plate Item No.: TY-L01 Material: C1220/C1100 Size: D6..0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, 2.5 Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Custom Cooling Plate Item No.: TY-L01 Material: C1220/C1100 Size: D6..0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, 2.5 Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Custom Cooling Plate - TY-L01 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Custom Cooling Plate
TY-L01
Custom Cooling Plate TY-L01
Name: Custom Cooling Plate Item No.: TY-L01 Material: C1220/C1100 Size: D6..0*T0.75*R12.0 Solder: BCu80PAg(Ag15%) Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, 2.5 Mpa to detect leak Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Custom Cooling Plate

Item No.: TY-L01

Material: C1220/C1100

Size: D6..0*T0.75*R12.0

Solder: BCu80PAg(Ag15%)

Appearance: Bending place no creases, inner and outer surface clean, no impurities

Parameters: Flat< 13%, 2.5 Mpa to detect leak

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Metal Shapes and Stock
Product Number TY-L01
Product Name Custom Cooling Plate
Type Copper; C1220/C1100
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 676889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.1181 inch (3 mm)
Width / OD 23.62 inch (600 mm)
Length 23.62 inch (600 mm)
View Details
Resistance Alloy - Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Lead Shot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Shot
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details