TONGYU Technology Co., Ltd. Liquid Cold Plate TY-L03

Description
Name: Liquid Cold Plate Item No.: TY-L03 Material: C1220 Size: D9.52*T1.25*R9.52 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available
Description
Name: Liquid Cold Plate Item No.: TY-L03 Material: C1220 Size: D9.52*T1.25*R9.52 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Liquid Cold Plate - TY-L03 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Liquid Cold Plate
TY-L03
Liquid Cold Plate TY-L03
Name: Liquid Cold Plate Item No.: TY-L03 Material: C1220 Size: D9.52*T1.25*R9.52 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design: Available

Name: Liquid Cold Plate

Item No.: TY-L03

Material: C1220

Size: D9.52*T1.25*R9.52

Appearance: Bending place no creases, inner and outer surface clean, no impurities

Parameters: Flat< 13%, pressure>3Mpa

Application: Liquid cooling, water cooling, thermoelectric cooling system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Metal Shapes and Stock
Product Number TY-L03
Product Name Liquid Cold Plate
Type Copper; C1220
Unlock Full Specs
to access all available technical data

Similar Products

SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Resistance Alloy - A-Copper 2.5 - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
 - Nickel 201 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details